Philips logo

Philips 29PT6446 29" real flat stereo TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16764
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 29PT6446 29" real flat stereo TV:

Philips 29PT6446 29" real flat stereo TV, 73.7 cm (29"), 4:3, 74 cm, 68 cm, NTSC, Silver

Long summary description Philips 29PT6446 29" real flat stereo TV:

Philips 29PT6446 29" real flat stereo TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Display diagonal (metric): 74 cm. Analog signal format system: NTSC. Product colour: Silver. Power consumption (typical): 74 W. Depth: 490 mm, Height: 580 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.