Philips logo

Philips 29PT5431 29" stereo TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29818
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 29PT5431 29" stereo TV:

Philips 29PT5431 29" stereo TV, 73.7 cm (29"), 4:3, 72 cm, 68 cm, 2 W

Long summary description Philips 29PT5431 29" stereo TV:

Philips 29PT5431 29" stereo TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Display diagonal (metric): 72 cm. RMS rated power: 2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.