Philips logo

Philips 29PT5026 29" real flat TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48032
Info modified on:
14 Mar 2024, 17:34:17
Short summary description Philips 29PT5026 29" real flat TV:

Philips 29PT5026 29" real flat TV, 73.7 cm (29"), 4:3, Real Flat picture tube, 72 cm, 68 cm, NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K

Long summary description Philips 29PT5026 29" real flat TV:

Philips 29PT5026 29" real flat TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Display: Real Flat picture tube. Analog signal format system: NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, Channels quantity: 100 channels, Supported radio bands: UHF, VHF. Audio system: Incredible Surround, RMS rated power: 5 W, Peak Music Power Output (PMPO): 10 W. Product colour: Black, Silver. Remote control type: Zappa RCLA014

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.