Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28PW8651 28" real flat 100Hz digital scan digital widescreen TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28PW8651/12
Category
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11294
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Jul 2018 12:22:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV :
The short editorial description of Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV

Turn up your viewing experience with Crystal Clear
More>>>
Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV:
The official marketing text of Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV as supplied by the manufacturer

This Widescreen TV features excellent picture quality with an RF tube and 100Hz for a stable life-like picture that is more relaxing for the eye. Virtual Dolby Surround adds an extra dimension to the viewing experience.

Short summary description Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV:
This short summary of the Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV, 71.1 cm (28"), 16:9, Real flat picture tube, 66 cm, 70 cm, 66 cm

Long summary description Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV:
This is an auto-generated long summary of Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV based on the first three specs of the first five spec groups.

Philips 28PW8651 28" real flat 100Hz digital scan digital widescreen TV. Display diagonal: 71.1 cm (28"), Aspect ratio: 16:9, Display: Real flat picture tube. Channels quantity: 100 channels, Tuner type: PLL. Audio system: Nicam Stereo Virtual Dolby Surround, Sound enhancement technology: Digital Sound Processing, Music power: 20 W. Product colour: Silver. Headphone connectivity: 3.5 mm

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
71.1 cm (28")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display
The description of display that can includes display type, resolution, size etc.
Real flat picture tube
Viewable size diagonal
66 cm
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
70 cm
Visible diagonal screen size
66 cm
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Tuner type
The type of radio tuner e.g. analog, digital.
PLL
Audio
Audio system
System used to play music or speech.
Nicam Stereo Virtual Dolby Surround
Speakers
2
Sound enhancement technology
Digital Sound Processing
Music power
20 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Ports & interfaces
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
I/O ports
An interface on a device to which you can connect another device.
Stereo constant level out
Aerial input
75 ohm coaxial (IEC75)
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
TV RCAAE058L
Technical details
Combo TV *
TV with either a VCR or a DVD built into a single unit.
No
Frequency range
100Hz
Technical details
Zoom capability
The amount that the camera lens can zoom.
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Sleep timer
Yes
Ease of use
Auto Volume Leveller (AVL) Smart Picture Control Smart Sound Control Graphical User Interface Picture Freeze
Easy to install
Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore Fine Tuning PLL Digital Tuning Plug & Play Sorting
Picture enhancement
Progressive Scan Scavem Dynamic Noise Reduction Active Control Sharpness Adjustment Crystal Clear
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
100 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Power requirements
AC 220 - 240 V +/- 10%
Teletext
Favourite pages quantity
4 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
764 x 487 x 499 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
37 kg
Depth
The distance from the front to the back of something.
487 mm
Height
The measurement of the product from head to foot or from base to top.
499 mm
Set width
76.4 cm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
852 x 608 x 616 mm
Package weight
Weight of the packaged product.
44 kg
Package depth
The distance from the front to the back of the packaging.
608 mm
Package height
The distance from the top to the bottom of the packaging.
616 mm
Package width
The distance from one side of the packaging to the other.
852 mm
Packaging content
Additional accessories
Optional matching TV stand type - ST288720
Customer service details
X