Philips logo

Philips 28" Widescreen TV Crystal Clear III 71.1 cm (28") Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62425
Info modified on:
11 Jul 2022, 13:40:42
Short summary description Philips 28" Widescreen TV Crystal Clear III 71.1 cm (28") Silver:

Philips 28" Widescreen TV Crystal Clear III, 71.1 cm (28"), 16:9, Real Flat, 66 cm, 2D, PAL I, SECAM B/G, SECAM D/K

Long summary description Philips 28" Widescreen TV Crystal Clear III 71.1 cm (28") Silver:

Philips 28" Widescreen TV Crystal Clear III. Display diagonal: 71.1 cm (28"), Aspect ratio: 16:9, Display: Real Flat. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Channels quantity: 100 channels. Audio system: Incredible surround, Peak Music Power Output (PMPO): 2 W. Product colour: Silver. Power consumption (typical): 90 W, Power consumption (standby): 1 W, Power requirements: AC 220 - 240V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.