Philips logo

Philips 28HW6505 28" professional widescreen TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56889
Info modified on:
14 Mar 2024, 17:23:57
Short summary description Philips 28HW6505 28" professional widescreen TV:

Philips 28HW6505 28" professional widescreen TV, 71.1 cm (28"), 16:9, Real Flat picture tube BlackLine S picture tube, 66 cm, 70 cm, 66 cm

Long summary description Philips 28HW6505 28" professional widescreen TV:

Philips 28HW6505 28" professional widescreen TV. Display diagonal: 71.1 cm (28"), Aspect ratio: 16:9, Display: Real Flat picture tube BlackLine S picture tube. Channels quantity: 127 channels. Audio system: Nicam Stereo. Product colour: Silver. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.