location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Professional LED TV 28HFL2819D/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional LED TV 28HFL2819D/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28HFL2819D/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863001394
Category: Hospitality TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:32:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 28HFL2819D/12 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Professional LED TV 28HFL2819D/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 28" Studio
  • - LED
  • - DVB-T/C MPEG 2/4
Long product name Philips Professional LED TV 28HFL2819D/12 :
The long product name of Philips Professional LED TV 28HFL2819D/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28" LED HD TV, 1366 x 768, 16:9, 100 Hz PMR, DVB-C/T, PAL, SECAM, NTSC, HDMI, USB, VGA
More>>>
Philips Professional LED TV 28HFL2819D/12:
The official description of Philips Professional LED TV 28HFL2819D/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great value in a modern design
with powersaving LED technology
With this energy efficient Hospitality LED TV, you will enjoy efficient installation via USB cloning and dedicated hospitality features like menu and control locking.

Advanced hotel features and future proof
- Brilliant LED images with low power consumption
- USB cloning of all settings for quick installation
- USB for multimedia playback
- Integrated Connectivity Panel
- Low power consumption
- Volume limitation
- Installation menu locking
- Welcome page on screen display
- Side controls locking

Short summary description Philips Professional LED TV 28HFL2819D/12:
This short summary of the Philips Professional LED TV 28HFL2819D/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Professional LED TV 28HFL2819D/12, 71.1 cm (28"), HD, 1366 x 768 pixels, 16:9, Flat, 1920 x 1080 (HD 1080)

Long summary description Philips Professional LED TV 28HFL2819D/12:
This is an auto-generated long summary of Philips Professional LED TV 28HFL2819D/12 based on the first three specs of the first five spec groups.

Philips Professional LED TV 28HFL2819D/12. Display diagonal: 71.1 cm (28"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. Video formats supported: AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9, Audio formats supported: MP3, WMA, Teletext: 1000 pages. Power consumption (typical): 33 W, Power consumption (standby): 0.3 W, AC input voltage: 220 - 240 V. Width (with stand): 640 mm, Depth (with stand): 185 mm, Height (with stand): 427 mm

Energy Label A

Energy Label A

Volume limitation
Volume limitation

This feature predefines the volume range within which the TV set is allowed to operate, preventing excessive volume adjustments and disturbance of neighbouring guests.

Installation menu locking
Installation menu locking

Prevents unauthorised access to installation and configuration settings, to ensure maximum guest convenience and avoid unnecessary reprogramming costs.

Low power consumption

Philips TVs are designed to minimise power consumption. This will not only reduce environmental impact but also lower operating costs.

USB Cloning
USB Cloning

Provides the ability to easily copy all programming and channel programming settings from one TV into other TV sets in less than a minute. The feature ensures uniformity between TV sets and significantly reduces installation time and costs.

LED
LED

The most advanced LED lighting technology in this TV combines an eye-catching minimalistic design with stunning image quality as well as the lowest power consumption in its category. On top of that, LED lighting technology does not contain any hazardous materials. Thus, with LED backlight you can enjoy low power consumption, high brightness, incredible contrast, sharpness and vibrant colours.

Integrated Connectivity Panel
Integrated Connectivity Panel

The Integrated Connectivity Panel allows your guests to seamlessly connect their personal devices to your TV without the need for an external Connectivity Panel.

USB (photos, music, video)
USB (photos, music, video)

Connect your USB memory-stick, digital camera, mp3 player or other multimedia device to the USB port at the side of your TV to enjoy photos, videos and music with the easy-to-use on screen content browser.

Welcome Page
Welcome Page

A welcome greeting is displayed each time the TV set is switched on.

Side controls locking

Selecting the option in the setup menu to lock or unlock access to the side controls of the TV prevents unauthorised access to the TV menu, saving the hotelier the time and effort of re-installing.

Display
Display diagonal *
71.1 cm (28")
HD type *
HD
Display resolution *
1366 x 768 pixels
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology
PMR (Perfect Motion Rate) 100 Hz
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display diagonal (metric)
71 cm
Native refresh rate
60 Hz
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Smart TV *
No
Backlight dimming technology
No
Internet TV
No
On Screen Display (OSD)
Yes
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
MP3, WMA
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI ports quantity *
1
DVI port
No
USB 2.0 ports quantity *
1
Composite video in
1
Audio (L/R) in
1
Digital audio coaxial out
1
RF ports quantity
1
PC in (D-Sub)
Yes
Ports & interfaces
SCART ports quantity
1
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
Network
Wi-Fi *
No
Ethernet LAN *
No
Firmware upgradeable
Yes
Power
Power consumption (typical) *
33 W
Power consumption (standby)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
640 mm
Depth (with stand)
185 mm
Height (with stand)
427 mm
Width (without stand)
640 mm
Depth (without stand)
65 mm
Height (without stand)
394 mm
Weight (without stand)
5.1 kg
Packaging content
Remote control included
Yes
Desktop stand
Yes
Batteries included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
48 kWh
Energy efficiency class (old)
A
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)