location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Evnia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27M2N5500/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27M2N5500/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6951613925201
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 03:20:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68.6 cm (27") LCD IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 170 Hz 1 ms 350 cd/m²
  • - AMD FreeSync Flicker-free technology
  • - 31.3 W
Long product name Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black :
The long product name of Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast IPS Gaming monitor 27M2N5500 Quad HD gaming monitor
More>>>
Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
The official description of Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This monitor is equipped for any game. With its 0.5 ms MPRT, 180 Hz refresh rate and Quad HD resolution, it is made to bring gamers an all-around and visually pleasing gaming experience.

Short summary description Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Evnia 5000 27M2N5500/93, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of Philips Evnia 5000 27M2N5500/93 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

Philips Evnia 5000 27M2N5500/93. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Crystal clear images with Quad HD 2560 x 1440 pixels
Crystal clear images with Quad HD 2560 x 1440 pixels

These Philips screens deliver Crystal Clear, Quad HD 2560 x 1440 or 2560 x 1080 pixel images. Utilising high-performance panels with a high-density pixel count, enabled by high bandwidth sources like USB-C, Displayport and HDMI, these new displays will make your images and graphics come alive. Whether you are a demanding professional who requires extremely detailed information for CAD-CAM solutions and uses 3D graphic applications, or a financial wizard working on huge spreadsheets, Philips displays will give you Crystal Clear images.

Smart Crosshair: for better aim and more fun
Smart Crosshair: for better aim and more fun

Colour of Crosshair is set by default. When Smart Crosshair is on, the colour will change as a complementary colour to the background colour. Smart Crosshair enhances the aiming accuracy so you can spot the enemies more easily.

180 Hz refresh rates for ultra-smooth, brilliant images
180 Hz refresh rates for ultra-smooth, brilliant images

You play intense, competitive gaming. You demand display with lag-free, ultra-smooth images. This display redraws the screen image up to 180 times per second, effectively faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them difficult targets to hit. With a 180 Hz frame rate, you get those critical missing images on the screen which show enemy movement in ultra-smooth motion so you can easily target enemies. With ultra-low input lag and no screen tearing, this Philips display is your perfect gaming partner.

DisplayHDR 400 for more lifelike and outstanding visuals
DisplayHDR 400 for more lifelike and outstanding visuals

VESA-certified DisplayHDR 400 delivers a significant step up from normal SDR displays. Unlike, other "HDR-compatible" screens, true DisplayHDR 400 produces astonishing brightness, contrast and colours. With global dimming and peak brightness up to 400 nits, images come to life with notable highlights while featuring deeper, more nuanced blacks. It renders a fuller palette of rich new colours, delivering a visual experience that engages your senses.

New OSD features for a much more engaging gaming experience
New OSD features for a much more engaging gaming experience

Philips Evnia is equipped with new features in OSD (on-screen display). Smart MBR Sync enables a great pair of MPRT together with Adaptive-sync, eliminating motion blur and ghosting while guaranteeing sharp and speedy gaming visuals with high frame rates. Smart ShadowBoost enhances dark scenes, making more details visible without overexposure. Smart Crosshair lets you never miss a single target.

1.07 billion colours for stunning colour and the finest gradation
1.07 billion colours for stunning colour and the finest gradation

This display delivers outstanding colour depth with 1.07 billion colours and the finest gradation for recreating smooth, precise and vivid images. Enjoy accurate and true-to-life visuals whether gaming, watching videos or working on colour-critical work with graphics applications.

SmartImage game mode optimised for gamers
SmartImage game mode optimised for gamers

The new Philips gaming display has quick-access OSD fine-tuned for gamers, offering you multiple options. "FPS" mode (First person shooting) improves dark themes in games, allowing you to see hidden objects in dark areas. "Racing" mode adapts the display with the fastest response time and high colour, along with image adjustments. "RTS" mode (Real-time strategy) has a special SmartFrame mode that enables highlighting of specific area and allows for size and image adjustments. Gamer 1 and Gamer 2 enable you to save personal customised settings based on different games, ensuring best performance.

SmartContrast for deep black level details
SmartContrast for deep black level details

SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

SmartErgoBase enables user-friendly ergonomic adjustments
SmartErgoBase enables user-friendly ergonomic adjustments

The SmartErgoBase is a monitor base that delivers ergonomic display comfort and provides cable management. The base can swivel, tilt and rotate to various angles to ensure maximum comfort. The height-adjustable stand guarantees the optimal viewing level, reducing the physical strains of a long workday, while cable management reduces cable clutter and keeps the workspace neat and professional.

EasySelect menu toggle key for quick on-screen menu access
EasySelect menu toggle key for quick on-screen menu access

The discreetly placed EasySelect Menu Toggle Key allows you to make quick and easy adjustments to monitor settings in the On-Screen Display menu.

LowBlue mode and Flicker-free easy-on-the eyes viewing
LowBlue mode and Flicker-free easy-on-the eyes viewing

Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.

0.5 ms ultra-fast speed for crisp images and smooth gameplay
0.5 ms ultra-fast speed for crisp images and smooth gameplay

Philips Momentum display with 0.5 ms Smart MBR effectively eliminates smearing and motion blur, and delivers shaper and precise visuals to enhance your gaming experience. Fast-moving action and dramatic transitions will be rendered smoothly. The best choice for playing thrilling and twitch-sensitive games.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
170 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.2331 x 0.2331 mm
Pixel density
108.79 ppi
Horizontal scan range
30 - 230 kHz
Vertical scan range
48 - 144 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Digital horizontal frequency
30 - 255 kHz
Digital vertical frequency
48 - 170 Hz
Display diagonal (metric)
68.5 cm
High Dynamic Range (HDR) supported
Yes
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
sRGB coverage (typical)
100%
NTSC coverage (typical)
85%
Adobe RGB coverage
93%
Display sRGB
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Fast charging
Yes
Component video sync
Separate sync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Low input lag
Yes
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-A, USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
2
Ports & interfaces
DisplayPorts quantity
2
Audio output
Yes
HDCP
Yes
HDCP version
2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
22
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
31.3 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
3658 - 12192 m
Packaging content
Stand included
Yes
Weight & dimensions
Width (with stand)
614 mm
Depth (with stand)
212 mm
Height (with stand)
549 mm
Weight (with stand)
4.68 kg
Width (without stand)
614 mm
Depth (without stand)
43 mm
Height (without stand)
363 mm
Weight (without stand)
3.28 kg
Packaging data
Package width
780 mm
Package depth
224 mm
Package height
521 mm
Package weight
9.53 kg
Package type
Box
Sustainability
Sustainability certificates
China Energy Label (CEL)
Doesn't contain
BFR, Mercury, PVC
Technical details
Compliance certificates
CB, CCC, CE, CECP, Federal Communications Commission (FCC), RoHS
Other features
DCI-P3 coverage
98%
Picture enhancement
SmartImage game
Recyclable packaging material
100%
Delta E
2
EasyRead mode
Yes
LowBlue mode
Yes
Philips SmartUniformity
97 - 102%
Mean time between failures (MTBF)
50000 h