Philips logo

Philips 27HT7210D 27" real flat commercial TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76665
Info modified on:
14 Mar 2024, 19:37:56
Short summary description Philips 27HT7210D 27" real flat commercial TV:

Philips 27HT7210D 27" real flat commercial TV, 68.6 cm (27"), 4:3, 72 cm, 2 W, 43.9 kg (96.8 lbs), 49 cm (19.3")

Long summary description Philips 27HT7210D 27" real flat commercial TV:

Philips 27HT7210D 27" real flat commercial TV. Display diagonal: 68.6 cm (27"), Aspect ratio: 4:3, Display diagonal (metric): 72 cm. RMS rated power: 2 W. Product weight: 43.9 kg (96.8 lbs), Set depth (inch): 49 cm (19.3"), Set height (inch): 58 cm (22.8"). Box depth (imperial): 59.1 cm (23.3"), Box height (imperial): 72 cm (28.4"), Box width (imperial): 83.3 cm (32.8")

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.