location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cineos 26PF9531 26" LCD HD Ready flat TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cineos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26PF9531 26" LCD HD Ready flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26PF9531/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895924344
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cineos 26PF9531 26" LCD HD Ready flat TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 550 cd/m² 8 ms 3500:1
  • - VESA mounting 200 x 100 mm
Long product name Philips Cineos 26PF9531 26" LCD HD Ready flat TV :
The long product name of Philips Cineos 26PF9531 26" LCD HD Ready flat TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26" CINEOS Flat TV with Pixel Plus 2
More>>>
Philips Cineos 26PF9531 26" LCD HD Ready flat TV:
The official description of Philips Cineos 26PF9531 26" LCD HD Ready flat TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn up your viewing experience with Pixel Plus 2 HD.
Enjoy the ultimate viewing experience of this CINEOS Philips Flat TV with Pixel Plus 2 HD, the latest LCD technology and table top stand. The Digital Media Reader via USB gives you full access to multimedia content.

Immersive viewing experience
- High definition LCD WXGA display, resolution 1366 x 768p.
- HD ready for the highest quality display of HDTV signals.
- Pixel Plus 2 HD improves details in standard TV and HDTV.
- Dynamic contrast enhancer delivering rich black details.

Superb sound reproduction
- Virtual Dolby Digital for a true life audio experience.

True beauty lies in the details
- Matching stand with elegant design included.

Perfect picture quality from your digital photos
- USB Connector for easy, instant multi-media playing.

For advanced performance
- HDMI for full digital High Definition connection.

Short summary description Philips Cineos 26PF9531 26" LCD HD Ready flat TV:
This short summary of the Philips Cineos 26PF9531 26" LCD HD Ready flat TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cineos 26PF9531 26" LCD HD Ready flat TV, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips Cineos 26PF9531 26" LCD HD Ready flat TV:
This is an auto-generated long summary of Philips Cineos 26PF9531 26" LCD HD Ready flat TV based on the first three specs of the first five spec groups.

Philips Cineos 26PF9531 26" LCD HD Ready flat TV. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 3500:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Zoom capability
Yes
Display brightness *
550 cd/m²
Response time
8 ms
Progressive scan
Yes
Contrast ratio (typical) *
3500:1
Contrast ratio (dynamic)
3500:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
66 cm
Viewable size diagonal
66 cm
Audio
Audio system
Virtual Dolby Digital
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
Performance
Plug and Play
Yes
Management features
On Screen Display (OSD)
Yes
Ease of use
4 favorite lists Auto Volume Leveller (AVL) Delta Volume per preset Graphical User Interface On Screen Display Program List Side Control
Power
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
698 mm
Depth (with stand)
246 mm
Height (with stand)
540 mm
Width (without stand)
698 mm
Depth (without stand)
104 mm
Height (without stand)
495 mm
Weight (without stand)
16 kg
Package dimensions (WxDxH)
880 x 214 x 560 mm
Packaging data
Package width
880 mm
Package depth
214 mm
Package height
560 mm
Package weight
19 kg
Packaging content
Remote control included
Yes
Remote control type
RC4404 Amp DVD Sat STB VCR Multi-functional
Other features
Power requirements
AC 220 - 240 V +/- 10%
Additional accessories
Table top stand RF cable
Aerial input
75 ohm coaxial (IEC75)
Display
LCD WXGA Active Matrix TFT
Front / Side connections
Audio L/R in CVBS in Headphone out S-video in USB
I/O ports
Analog audio Left/Right out PC-In VGA S/PDIF in (coaxial) S/PDIF out (coaxial)
Multimedia connections
USB (streaming video capable)
Picture enhancement
Pixel Plus 2 HD 3/2 - 2/2 motion pull down 3D Combfilter Active Control Digital Natural Motion Dynamic contrast enhancement Jagged Line Suppression Progressive Scan Widescreen Plus
Set width
69.8 cm
Sound enhancement technology
Digital Signal Processing Dynamic Bass Enhancement Graphic Equaliser
Display resolution at frequency
640 x 480 @ 60Hz, 800 x 600 @ 60Hz, 1024 x 768 @ 60Hz
Easy to install
Auto Programme Naming Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore PLL Digital Tuning Plug & Play
Speakers
Front Speakers
Playback formats
MP3 Slideshow files (.alb) JPEG Still pictures MPEG1 MPEG2
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:23:39
Uk has collected 2 expert reviews for Philips Cineos 26PF9531 26" LCD HD Ready flat TV and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%