Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Flat TV 26PF3320/10

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flat TV 26PF3320/10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26PF3320/10 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895921831
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44886
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 10:10:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Flat TV 26PF3320/10 :
  • - 26"
  • - LCD
  • - HD Ready
Long product name Philips Flat TV 26PF3320/10 :
The short editorial description of Philips Flat TV 26PF3320/10

Turn up your viewing experience. With Crystal Clear III. 26" LCD HD Ready.
More>>>
Philips Flat TV 26PF3320/10:
The official marketing text of Philips Flat TV 26PF3320/10 as supplied by the manufacturer

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Crystal Clear III for natural, vivid images and Virtual Dolby Surround for superb audio.
- Better quality images that reveal more detail
- Superb sound reproduction
- Stylish design
- Multi-purpose convenience
- Leading interface for digital quality audio/video

Short summary description Philips Flat TV 26PF3320/10:
This short summary of the Philips Flat TV 26PF3320/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Flat TV 26PF3320/10, 66 cm (26"), 1366 x 768 pixels, LCD, Gray

Long summary description Philips Flat TV 26PF3320/10:
This is an auto-generated long summary of Philips Flat TV 26PF3320/10 based on the first three specs of the first five spec groups.

Philips Flat TV 26PF3320/10. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Weight: 16 kg. Product colour: Gray

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
66 cm
Viewable size diagonal
66 cm
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
Audio system
System used to play music or speech.
Virtual Dolby Surround Stereo
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 100 mm
Ports & interfaces
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Management features
Sleep timer
Yes
Ease of use
Auto Volume Leveller (AVL) Graphical User Interface Program List Smart Picture Control Smart Sound Control
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
804.5 mm
Depth *
The distance from the front to the back of something.
114 mm
Height *
The measurement of the product from head to foot or from base to top.
436 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16 kg
Width (with stand)
804.5 mm
Depth (with stand)
222 mm
Height (with stand)
477 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
876 x 601 x 209 mm
Packaging data
Remote control type
Amp DVD TV Multi-functional RCFE05SPS00
Package width
The distance from one side of the packaging to the other.
876 mm
Package depth
The distance from the front to the back of the packaging.
601 mm
Package height
The distance from the top to the bottom of the packaging.
209 mm
Package weight
Weight of the packaged product.
18.8 kg
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD WXGA Active Matrix TFT
Sound enhancement technology
Dynamic Bass Enhancement
Easy to install
Auto Programme Naming Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore Fine Tuning Plug & Play Program Name Sorting
AV 3
DVI-I with HDCP Audio-in mini jack 3.5mm
Additional accessories
Power cord Quick start guide Registration card Remote Control User Manual Batteries for remote control Table top stand DVI-I to YPbPr cable
Aerial input
75 ohm coaxial (IEC75)
Front / Side connections
CVBS in Headphone out S-video in Audio L/R in
I/O ports
An interface on a device to which you can connect another device.
Antenna IEC75
Picture enhancement
Progressive Scan 3/2 - 2/2 motion pull down Digital Noise Reduction Jagged Line Suppression Contrast Plus Crystal Clear III 2D Combfilter
Set width
80.5 cm
Tuner display
PLL
Brand Image Product code Product Stock Price from
Philips Crystal Clear III 42 106.7 cm (42") Silver Philips Crystal Clear III 42 106.7 cm (42") Silver
(show image)
42PF3320 Crystal Clear III 42  — 
Philips 32PF3320 32" LCD HD Ready widescreen flat TV Philips 32PF3320 32" LCD HD Ready widescreen flat TV
(show image)
32PF3320/10 32PF3320 32" LCD HD Ready widescreen flat TV  — 
Customer service details