Philips logo

Philips 25PT6341 25" real flat TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9611
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 25PT6341 25" real flat TV:

Philips 25PT6341 25" real flat TV, 63.5 cm (25"), 4:3, 63 cm, 59 cm, NTSC, 2 W

Long summary description Philips 25PT6341 25" real flat TV:

Philips 25PT6341 25" real flat TV. Display diagonal: 63.5 cm (25"), Aspect ratio: 4:3, Display diagonal (metric): 63 cm. Analog signal format system: NTSC. RMS rated power: 2 W. Power consumption (typical): 109 W, Power consumption (standby): 1 W. Depth: 464 mm, Height: 518 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.