Philips professional TV 25HT5405/05Z, 63.5 cm (25"), 4:3, Blackline FX picture tube, 4:3, 63 cm, 59 cm
Philips professional TV 25HT5405/05Z. Display diagonal: 63.5 cm (25"), Aspect ratio: 4:3, Display: Blackline FX picture tube. Analog signal format system: NTSC, PAL BG, PAL DK, PAL I, SECAM, SECAM B/G, SECAM D/K, SECAM L, Channels quantity: 127 channels, Supported radio bands: UHF, VHF. Audio system: Nicam Stereo, RMS rated power: 5 W. Product colour: Silver. Remote control type: RC86702 (not included)