Philips logo

Philips 25HT5405 25" professional TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36827
Info modified on:
14 Mar 2024, 19:23:41
Short summary description Philips 25HT5405 25" professional TV:

Philips 25HT5405 25" professional TV, 63.5 cm (25"), 4:3, Blackline FX picture tube, 4:3, 63 cm, 59 cm

Long summary description Philips 25HT5405 25" professional TV:

Philips 25HT5405 25" professional TV. Display diagonal: 63.5 cm (25"), Aspect ratio: 4:3, Display: Blackline FX picture tube. Analog signal format system: NTSC, PAL BG, PAL DK, PAL I, SECAM, SECAM B/G, SECAM D/K, SECAM L, Channels quantity: 127 channels, Supported radio bands: UHF, VHF. Audio system: Nicam Stereo, RMS rated power: 5 W. Product colour: Silver. Remote control type: RC86702 (not included)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.