location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240SW9FS/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
240SW9FS/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581410605
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 65 W
Long product name Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels :
The long product name of Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240SW9FS 24" wide WUXGA - 1920 x 1200, 1000:1, 300 cd/m², 5 ms
More>>>
Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels:
The official description of Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The larger widescreen monitor for your productivity: With SmartImage, SmartContrast and SmartControl to boost your work output plus TrueVision for the best-ever LCD display, the TCO'03 certified, Vista-ready 240SW9 is ready to work for you.

Outstanding front of screen performance
- SmartImage: For an optimized display experience
- 1920 x 1200 resolution: Ideal for two A4 pages side-by-side
- SmartContrast: Dynamic,optimized contrast for visual clarity

Eco-friendly design
- Green design conserves resources and reduces operating costs

Best total cost of ownership solution
- TrueVision ensures top quality LCD display delivered to you
- Empowered for Windows Vista
- TCO'03 guarantees the highest safety and ergonomic standards

Great convenience
- Hassle-free display performance tuning with SmartControl II
- Auto picture format control switching in wide and 4:3 format
- Screen tilts to your ideal, individualized viewing angle

Short summary description Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels:
This short summary of the Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance 240SW9FS/00, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms

Long summary description Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels:
This is an auto-generated long summary of Philips Brilliance 240SW9FS/00 computer monitor 61 cm (24") 1920 x 1200 pixels based on the first three specs of the first five spec groups.

Philips Brilliance 240SW9FS/00. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
48 - 85 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
65 W
Power consumption (off)
0.8 W
Weight & dimensions
Width (with stand)
559 mm
Depth (with stand)
220 mm
Height (with stand)
494 mm
Weight (with stand)
5.7 kg
Width (without stand)
559 mm
Depth (without stand)
75 mm
Height (without stand)
381 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Power requirements
100-240VAC, 50/60Hz
Display viewable area (HxV)
518.4 x 324 mm
Mean time between failures (MTBF)
50000 h
Certification
CE Mark, Energy Star, FCC Class B, SEMKO, TCO '03, TÜV/GS, TÜV Ergo, UL/cUL