location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPS LCD monitor, LED backlight 239C4QHSB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
239C4QHSB/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581628178
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:05
The date of the most recent change of this product data-sheet in Icecat.
Philips 239C4QHSB/00 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blade 2
  • - 23" (58.4 cm)
  • - Full HD display
Warranty: 2 year
Long product name Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00 :
The long product name of Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" IPS LCD, 1920 x 1080, 7ms, 250cd/m2, 1000:1/20M:1, 16:9, 2.07kg
More>>>
Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00:
The official description of Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Slim display for best viewing experience
The new Philips Blade 2 monitor with stylish, ultra slim design and wide view IPS display is ready for brilliant performance
Brilliant performance
- IPS LED wide view technology for image and color accuracy
- HDMI-ready for Full HD entertainment
- SmartContrast 20000000:1 for incredible rich black details
- SmartImage: Optimized user friendly display experience
- SmartTxt for a optimized reading experience
- SmartKolor for rich vibrant images
Design that complements any interior
- Stylish, ultra slim design for modern looks
- Superb glossy polish with distinctive features
- Modern Touch controls
Greener everyday
- Energy Star for energy efficiency and low power consumption
- Eco-friendly materials that meets international standards

Short summary description Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00:
This short summary of the Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00:
This is an auto-generated long summary of Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00 based on the first three specs of the first five spec groups.

Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

SmartImage
SmartImage

SmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Image, Entertainment, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Eco-friendly materials

"Philips is committed to use sustainable, eco-friendly materials across its monitor range. All body plastic parts, metal chassis parts and packing materials use 100% recyclable materials. In some selected models we utilize upto 65% post consumer recycled plastics. Strict adherence to RoHS standards ensure substantial reduction or elimination of toxic substances like Lead, for example. Mercury content in monitors with CCFL backlight has been reduced significantly, while eliminated in monitors with LED backlight completely. Visit Philips @ http://www.asimpleswitch.com/global/ to learn more.

Energy Star 5.0
Energy Star 5.0

Energy Star is a US EPA sponsored energy efficiency program also adopted by many other countries. Energy Star certification ensures that you are buying a product which meets the latest power efficiency standards which operates with maximum power efficiency at all operational levels. New Philips monitors are certified for Energy Star 5.0 specifications and meet or exceed the standard. For example, in sleep mode Energy Star 5.0 requires less than 1watt power consumption, whereas Philips monitors consume less than 0.5watts. Further details can be obtained from www.energystar.gov

Touch controls
Touch controls

Touch controls are intelligent, touch sensitive icons that replace protruding buttons that lets the user adjust the monitor to their requirement. Responding to your lightest touch,Touch control gives the monitor a modern feel.

SmartContrast ratio 20000000:1
SmartContrast ratio 20000000:1

You want the LCD flat display with the highest contrast and most vibrant images. Philips advanced video processing combined with unique extreme dimming and backlight boosting technology results in vibrant images. SmartContrast will increase the contrast with excellent blacklevel and accurate rendition of dark shades and colors. It gives a bright, lifelike picture with high contrast and vibrant colors.

HDMI Ready
HDMI Ready

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. A HDMI cable enables high-quality digital video and audio all transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

IPS technology
IPS technology

IPS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle - even in 90 degree Pivot mode! Unlike standard TN panels, IPS displays gives you remarkably crisp images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.

SmartKolor
SmartKolor

SmartKolor is a sophisticated color extension technology that is able to enhance visual color range of the display. By boosting RGB gain level of the display, this feature enables you to have rich, vibrant images for experiencing outstanding photos and videos.

SmartTxt
SmartTxt

SmartTxt is a sophisticated algorithm that enhances reading of text based application such as PDF documents or ebooks which usually requires more focus and concentration.

Stylish, ultra-slim design
Stylish, ultra-slim design

New range of Philips monitors use the latest new generation ultra-slim LED, thereby allowing designs to be much more slimmer than previous generation. Slim looks not only allow the monitors to look asthetically pleasing, but also saves space on the desk!!

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
50.9 cm
Viewable size, vertical
28.6 cm
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Certification
BSMI, CE Mark, FCC B, GOST, SASO, SEMKO, TCO 5.2, TUV/ISO9241-307, UL/cUL, WEEE RoHS
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
Audio input
Yes
Audio output
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Ergonomics
Tilt angle range
-3 - 15°
On Screen Display (OSD)
Yes
Number of OSD languages
9
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
28.5 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
550 mm
Depth (with stand)
180 mm
Height (with stand)
421 mm
Weight (with stand)
3.05 kg
Width (without stand)
550 mm
Depth (without stand)
34 mm
Height (without stand)
337 mm
Weight (without stand)
2.07 kg
Packaging data
Package width
594 mm
Package depth
139 mm
Package height
557 mm
Package weight
4.89 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Maximum resolution
1920 x 1080 pixels
Number of products included
1 pc(s)
Placement supported
Horizontal
Screen saving functions
Yes
Mean time between failures (MTBF)
30000 h
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:28:45
Uk has collected 13 expert reviews for Philips Brilliance IPS LCD monitor, LED backlight 239C4QHSB/00 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2013-04-13 05:17:25
Thanks to Apple's iPad and iPhone , IPS screen technology has hit critical mass. The latest PC monitor to get in on the IPS game is the new Philips Brilliance Blade 2, a 23-inch model with Full HD 1080p resolution. As little as a year ago, any LCD screen...
Good IPS screen, Slick looks, Affordable...
Bad Limited adjustability, Black levels aren't the best, Harsh banding, No DVI connectivity...
70%
hardwarezone.com.sg
Updated:
2013-11-13 21:57:43
Not too long ago IPS monitors were the mainstay of professional user only. With their faithful color reproduction (in most cases) and unparalleled viewing angles, not to mention high price points, IPS monitors were primarily deployed to designers for crit...
Good Environmentally friendly design, No assembly required, Great range of OSD presets, Excellent green color reproduction...
Bad Unstable tilt system for screen, Overall green tinge to colors, Bad response time performance, Older panel technology used...
75%
uk.hardware.info
Updated:
2014-01-22 01:05:37
The computer monitor market for a long time was limited to two options for most consumers. Either you could get an affordable screen with a TN panel, or an extremely expensive yet superior one with IPS panel. In recent years that huge pricing gap has la...
0%
flatpanelshd.com
Updated:
2014-06-08 01:21:21
Philips Blade 2 review Philips Blade 2 - or 239C4QHSB – is a new inexpensive monitor based on the IPS panel technology. Philips aims to challenge the cheap TN based monitors available today with a low-cost alternative, just like AOC has done with its I235...
Good Outofbox color accuracy, Price, Dirty screen look reduced, Picture quality better than TN panels, Low power consumption...
Bad Heavy clouding, Black level, Slow response time...
Bottom line Philips Blade 2 - or 239C4QHSB – is the latest in the line of inexpensive IPS based monitors. It is extremely thin, measuring just 12.5 mm in depth, due to the edge LED backlight. All input connectors have also been moved to the base. The monitor feels a...
0%
Country Distributor
Deutschland 1 distributor(s)