location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD monitor, LED backlight 231TE4LB/57

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor, LED backlight 231TE4LB/57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
231TE4LB/57
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581627621
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LCD monitor, LED backlight 231TE4LB/57
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 23" (58.4 cm)
  • - Full HD display
Long product name Philips LCD monitor, LED backlight 231TE4LB/57 :
The long product name of Philips LCD monitor, LED backlight 231TE4LB/57. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" LCD (1920x1080), Full HD W-LED, 5ms, 250cd/m2, 1000:1/20M:1, 16:9, DVB-C/T, 3.32kg, HDMI Black
More>>>
Philips LCD monitor, LED backlight 231TE4LB/57:
The official description of Philips LCD monitor, LED backlight 231TE4LB/57 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great TV entertainment on your Full HD LED monitor
with DTV tuner
Experience great multimedia performance on the Philips Motivo Full HD display.
Combined with digital TV tuner, HDMI input and powerful sound, it's a great choice.

Best picture quality
• Full HD LCD display, with a 1920x1080p resolution
• LED technology for natural colors
• SmartContrast 20000000:1 for incredible rich black details
• SmartPicture for optimized display experience
• SmartSound selects a perfect mode for audio performance

Easy to connect and enjoy
• Built-in digital TV tuner for viewing TV on your PC monitor
• VGA input for PC connectivity
• HDMI-ready for Full HD entertainment
• USB for fantastic MP3 audio and JPEG photo playback

Experience true multimedia
• Incredible Surround for enhanced audio enjoyment
• Digital audio and video reception via digital tuner

Short summary description Philips LCD monitor, LED backlight 231TE4LB/57:
This short summary of the Philips LCD monitor, LED backlight 231TE4LB/57 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD monitor, LED backlight 231TE4LB/57, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips LCD monitor, LED backlight 231TE4LB/57:
This is an auto-generated long summary of Philips LCD monitor, LED backlight 231TE4LB/57 based on the first three specs of the first five spec groups.

Philips LCD monitor, LED backlight 231TE4LB/57. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Dynamic contrast ratio marketing name
SmartContrast
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
PC Audio in
Yes
AC (power) in
Yes
SCART ports quantity
1
RF ports quantity
1
Component video (YPbPr/YCbCr) out
1
Common interface Plus (CI+)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Tilt angle range
0 - 15°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Child lock
Yes
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
25.6 W
Power consumption (standby) *
0.3 W
Power consumption (max)
34 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Packaging content
Cables included
AC, VGA
Remote control included
Yes
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
573 mm
Depth (with stand)
174 mm
Height (with stand)
410 mm
Weight (with stand)
3.56 kg
Width (without stand)
573 mm
Depth (without stand)
39 mm
Height (without stand)
370 mm
Weight (without stand)
3.32 kg
Packaging data
Package width
612 mm
Package depth
117 mm
Package height
468 mm
Package weight
4.83 kg
Other features
On/off switch
Yes
TV tuner integrated
Yes
Dimensions (W x D x H) with stand
573 x 410 x 174 mm
Analog signal format system
NTSC, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
Digital signal format system
DVB-C, DVB-T
Supported TV bands
Hyperband, S Band, UHF, VHF
Package dimensions (WxDxH)
612 x 468 x 117 mm
Rear ports
D-sub x 1 HDMI (1.4a) x 1 PC audio in x 1 SPDIF out x 1 (RCA) Tuner x 1 YPbPrx1+L/R inputx1(CVBS on Y)
Placement supported
Horizontal
Screen saving functions
Yes
Display resolution (numeric)
1920 pixels
Package weight
4.83 kg
Energy efficiency class (old)
B