Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD widescreen monitor 230WP7NS/27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
230WP7NS/27
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585111219
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4307
This statistic is based on the 85482 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83528 free Open Icecat users.
Info modified on: 01 Oct 2019 15:10:31
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White :
  • - 58 cm (23")
  • - WUXGA
Long product name Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White :
The short editorial description of Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White

Brilliance 230WP7NS LCD Monitor, 58.42 cm (23") , 1920 x 1200, 700:1
More>>>
Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White:
The official marketing text of Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White as supplied by the manufacturer

Boost your professional productivity

A professional LCD display designed for business: The big, widescreen Philips 230WP7 gets the job done better with triple input options and super-wide viewing angle while an ergonomic base and USB solution add comfort and convenience.

Designed for maximum productivity
•Big, widescreen ideal for viewing two A4 pages side-by-side
•90 degree screen rotation and smart cable management
•Designed for 'just-right' height and angle adjustment
Best total cost of ownership solution
•Empowered for Windows Vista
•SmartManage compatibility enables LAN-based asset management
•Power consumption below the industry average
Outstanding front of screen performance
•WUXGA, wide format 1920x1200 resolution for sharper display
•Widest viewing angle up to 178 degrees
•Three signal input options for maximum display flexibility
Great convenience
•Built-in high-speed USB 2.0 solution for easy connections
•Easy to adjust display settings with Philips SmartControl 

Short summary description Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White:
This short summary of the Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance 230WP7NS/27, 58.4 cm (23"), 1920 x 1200 pixels, LCD, 12 ms, White

Long summary description Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White:
This is an auto-generated long summary of Philips Brilliance 230WP7NS/27 computer monitor 58.4 cm (23") 1920 x 1200 pixels White based on the first three specs of the first five spec groups.

Philips Brilliance 230WP7NS/27. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 12 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Energy Star certified, Product colour: White

X