location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Professional LCD TV 22HFL3330D/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional LCD TV 22HFL3330D/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22HFL3330D/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581433819
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Professional LCD TV 22HFL3330D/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - WSXGA+ 1680 x 1050 pixels 16:9
  • - 300 cd/m² 5 ms 1000:1
  • - PAL I, SECAM B/G, SECAM D/K
  • - 100 x 100 mm
  • - 55 W
Long product name Philips Professional LCD TV 22HFL3330D/10 :
The long product name of Philips Professional LCD TV 22HFL3330D/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional LCD TV 22", Hotel, Volume Limit, VESA mounting
More>>>
Philips Professional LCD TV 22HFL3330D/10:
The official description of Philips Professional LCD TV 22HFL3330D/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Welcome message on screen display
A welcome greeting is displayed each time the TV set is switched on.

Switch on Channel Programming
Perfect for in-house advertising or information channels as it allows to show a predefined channel when the TV is turned on.

HD Ready with integrated DVB-T tuner
Have guests enjoy the exceptional picture quality of High Definition pictures and be fully prepared for HD sources like HDTV set-top boxes. The TV is able to accept analogue YPbPr signals, as well as the highest quality uncompressed Digital signals via DVI or HDMI. The Digital signals will support HDCP copy protection. With the integrated DVB-T tuner the TV can offer Digital Terrestrial TV channels alongside the existing analogue channels. It also allows guests to listen to digital radio stations in high-quality sound without the extra investment in radio receivers.

One combined channel list for Analogue and Digital channels
One integrated channel list for digital and analogue channels. This allows the guest to flick seamlessly between Analogue and Digital channels.

Easy-to-use Hospitality Remote Control
This TV comes with a stylish remote control that is specially designed for hospitality usage. For an easy-to-use experience for the guest, only the most essential buttons and functions are offered. In addition, low battery check and anti-theft battery provisions are features that can contribute to efficient hotel operations.

Volume limitation
This feature predefines the volume range within which the TV set is allowed to operate, preventing excessive volume adjustments and disturbance of neighbouring guests.

PC input lets you also use your TV as a PC monitor
With PC input you can connect your TV to a computer and use the TV as a PC monitor.

USB cloning of all settings for quick installation
Provides the ability to easily copy all programming and channel programming settings from one TV into other TV sets in less than a minute. The feature ensures uniformity between TV sets and significantly reduces installation time and costs.

Installation menu locking
Prevents unauthorised access to installation and configuration settings, to ensure maximum guest convenience and avoid unnecessary reprogramming costs.

VESA mounting compatible
A unified industry standard for wall/ceiling mounting equipment set by the Video Electronics Standards Association. This offers a great flexibility in mounting possibilities and a wide choice of mounting brackets.

Eco-friendly design & flame-retardant housing
Sustainability is integral to the way Philips does business. Philips TVs are designed and produced according to our EcoDesign principles aimed at minimising overall environmental impact, through lower power consumption, removal of hazardous substances, lower weight, more efficient packaging and better recyclability. Philips TVs also have a special housing of flame-retardant material. Independent tests carried out by emergency fire services have shown that whereas TVs can sometimes intensify fires caused by external sources, Philips TVs will not contribute to the fire.

Short summary description Philips Professional LCD TV 22HFL3330D/10:
This short summary of the Philips Professional LCD TV 22HFL3330D/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Professional LCD TV 22HFL3330D/10, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black

Long summary description Philips Professional LCD TV 22HFL3330D/10:
This is an auto-generated long summary of Philips Professional LCD TV 22HFL3330D/10 based on the first three specs of the first five spec groups.

Philips Professional LCD TV 22HFL3330D/10. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
HD type *
WSXGA+
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
300 cd/m²
Response time
5 ms
Progressive scan
Yes
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Comb filter
2D
Display resolution *
1680 x 1050 pixels
TV tuner
Analog signal format system *
PAL I, SECAM B/G, SECAM D/K
Supported TV bands
VHF
Audio
Number of speakers *
2
Audio system
Stereo/Mono
Design
Product colour *
Black
Panel mounting interface
100 x 100 mm
Performance
Teletext function
Yes
Teletext
100 pages
Ports & interfaces
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
Common interface (CI) *
Yes
Card reader integrated
No
Ports & interfaces
RGB ports quantity
1
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
55 W
Power consumption (sleep)
0.3 W
Weight & dimensions
Width (with stand)
534 mm
Depth (with stand)
181 mm
Height (with stand)
442 mm
Weight (with stand)
6 kg
Width (without stand)
534 mm
Depth (without stand)
71 mm
Height (without stand)
397 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
580 mm
Package depth
137 mm
Package height
510 mm
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Music power
6 W
Display
LCD WSXGA Active Matrix TFT
Integrated clock
Yes