Philips logo

Philips LED monitor 227E3LHSU/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61501
Info modified on:
31 May 2024, 09:35:02
Philips 227E3LHSU/00 user manual (2.6 MB)
Product Brochure/Datasheet (894 KB)
Short summary description Philips LED monitor 227E3LHSU/00:

Philips LED monitor 227E3LHSU/00, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips LED monitor 227E3LHSU/00:

Philips LED monitor 227E3LHSU/00. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.