location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD monitor 221TE5LB/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor 221TE5LB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
221TE5LB/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581668983
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of this product data-sheet in Icecat.
Philips 221TE5LB/00 user manual (10.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LCD monitor 221TE5LB/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 21.5"/54.6 cm
  • - Full HD display
Long product name Philips LCD monitor 221TE5LB/00 :
The long product name of Philips LCD monitor 221TE5LB/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" W-LED, 1920 x 1080, 5ms, 250 cd/m2, 2x3W RMS, DVB-C/T, CI+, USB, D-sub, HDMI, Scart, SPDIF, 30W
More>>>
Philips LCD monitor 221TE5LB/00:
The official description of Philips LCD monitor 221TE5LB/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Full HD entertainment with DTV tuner

Experience great performance on the Philips Full HD display with digital TV tuner. HDMI input, USB AV playback and powerful sound make it a great choice.

Best picture quality
- Full HD LCD display, with a 1920 x 1080p resolution
- LED technology for natural colours
- SmartContrast 20,000,000:1 for incredible rich black details
- SmartPicture for optimised display experience

Easy to connect and enjoy
- Built-in digital TV tuner for viewing TV on your PC monitor
- VGA input for PC connectivity
- HDMI-ready for Full HD entertainment
- HDMI with Easylink
- USB direct playback for video, photo and MP3

Experience true multimedia
- Digital audio and video reception via digital tuner
- SmartSound selects a perfect mode for audio performance

Short summary description Philips LCD monitor 221TE5LB/00:
This short summary of the Philips LCD monitor 221TE5LB/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD monitor 221TE5LB/00, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips LCD monitor 221TE5LB/00:
This is an auto-generated long summary of Philips LCD monitor 221TE5LB/00 based on the first three specs of the first five spec groups.

Philips LCD monitor 221TE5LB/00. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Full HD LCD display 1920 x 1080p
Full HD LCD display 1920 x 1080p

The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future-proof as it supports 1080p signals from all sources, including the most recent sources such as Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colours.

SmartSound
SmartSound

SmartSound allows you to select various modes like Movie, Games, Music etc., thereby automatically activating predefined frequencies to enhance the sound related to the function

SmartContrast ratio 20,000,000:1
SmartContrast ratio 20,000,000:1

You want the LCD flat display with the highest contrast and most vibrant images. Philips advanced video processing combined with unique extreme dimming and backlight-boosting technology results in vibrant images. SmartContrast will increase the contrast with excellent black level and accurate rendition of dark shades and colours. It gives a bright, lifelike picture with high contrast and vibrant colours.

HDMI Ready
HDMI Ready

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input, high quality digital video and audio signals all transmitted over a single cable from a PC or any number of AV sources including set-top boxes, DVD players and A/V receivers and video cameras.

LED technology
LED technology

White LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content, which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of the LCD backlight, resulting in a super high contrast ratio. It also gives superior colour reproduction thanks to consistent brightness across the screen.

SmartPicture
SmartPicture

SmartPicture is an exclusive leading edge Philips technology that analyses the content displayed on your screen and gives you optimised display performance. This user friendly interface allows you to select various modes like Office, Image, Entertainment, Economy etc., to fit the application in use. Based on the selection, SmartPicture dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Digital TV tuner

A digital television tuner built into a monitor to receive and display high quality TV signals from various sources.

USB multimedia
USB multimedia

The USB connector allows access to jpeg photos, MP3 music and video files of most USB-sticks (USB memory-class device). Plug the USB into the slot at the side of the MTV and access the multimedia content using the easy on-screen content browser. You can now view your videos, photos and music.

HDMI with Easylink

HDMI is a single cable to carry both picture and audio signals from your devices to your MTV, saving you from cable clutter. It carries uncompressed signals, ensuring that you have the highest quality from source to screen. Together with Philips Easylink, you need only one remote control to perform most operations on your MTV. Enjoy high quality picture and sound without clutter or fuss.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
3D
No
Performance
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
Audio output
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
PC Audio in
Yes
AC (power) in
Yes
SCART ports quantity
1
Common interface Plus (CI+)
Yes
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Ergonomics
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
0 - 15°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.3 W
Power consumption (max)
45 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width (with stand)
511 mm
Depth (with stand)
174 mm
Height (with stand)
368 mm
Weight (with stand)
3.58 kg
Width (without stand)
511 mm
Depth (without stand)
47 mm
Height (without stand)
317 mm
Weight (without stand)
3.35 kg
Packaging data
Package width
565 mm
Package depth
116 mm
Package height
434 mm
Package weight
4.85 kg
Packaging content
Cables included
AC, VGA
Remote control included
Yes
Quick start guide
Yes
Manual
Yes
Other features
Display
LED
On/off switch
Yes
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Audio system
Smart Sound, Surround
TV tuner integrated
Yes
Analog signal format system
NTSC, PAL, SECAM
Digital signal format system
DVB-C, DVB-T
Supported TV bands
Hyperband, S Band, UHF, VHF
Teletext
1000 pages
Power cord included
Yes
Thin Client
Thin client installed
No