Philips logo

Philips 21PT8867 21" Ultra SlimLine TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
25287
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 21PT8867 21" Ultra SlimLine TV:

Philips 21PT8867 21" Ultra SlimLine TV, 53.3 cm (21"), 4:3, 55 cm, 51 cm, 200 channels, 6 W

Long summary description Philips 21PT8867 21" Ultra SlimLine TV:

Philips 21PT8867 21" Ultra SlimLine TV. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display diagonal (metric): 55 cm. Channels quantity: 200 channels. Peak Music Power Output (PMPO): 6 W, Music power: 6 W. Power consumption (typical): 62 W. Weight: 20.1 kg, Depth: 327 mm, Height: 461 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.