Philips logo

Philips 21PT6456 21" real flat stereo TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19520
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 21PT6456 21" real flat stereo TV:

Philips 21PT6456 21" real flat stereo TV, 53.3 cm (21"), 4:3, 53 cm, 51 cm, NTSC, 50 W

Long summary description Philips 21PT6456 21" real flat stereo TV:

Philips 21PT6456 21" real flat stereo TV. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display diagonal (metric): 53 cm. Analog signal format system: NTSC. Power consumption (typical): 50 W. Weight: 21.6 kg, Depth: 486 mm, Height: 458 mm. Package weight: 25 kg, Package depth: 551 mm, Package height: 528 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.