Philips logo

Philips 21PT5433 21" real flat TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38125
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 21PT5433 21" real flat TV:

Philips 21PT5433 21" real flat TV, 53.3 cm (21"), 4:3, Real Flat image tube, 53 cm, 51 cm, NTSC, PAL BG, PAL M, PAL N

Long summary description Philips 21PT5433 21" real flat TV:

Philips 21PT5433 21" real flat TV. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display: Real Flat image tube. Analog signal format system: NTSC, PAL BG, PAL M, PAL N, Supported radio bands: PLL. Audio system: Incredible Surround, SAP, Stereo, RMS rated power: 2 W, Sound enhancement technology: Auto Volume LevellerUltra Bass. Product colour: Silver. Remote control type: RCLB014

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.