Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 21PT5421 21" real flat stereo TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21PT5421 21" real flat stereo TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21PT5421/12
Category
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11601
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Jul 2018 12:22:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 21PT5421 21" real flat stereo TV :
The short editorial description of Philips 21PT5421 21" real flat stereo TV

Turn up your viewing experience with Crystal Clear
More>>>
Philips 21PT5421 21" real flat stereo TV:
The official marketing text of Philips 21PT5421 21" real flat stereo TV as supplied by the manufacturer

This 21" TV comes with a Real Flat picture tube that delivers high contrast and non-distorted life-like picture with stereo sound effect well-dispersed via 2 on board speakers.

Short summary description Philips 21PT5421 21" real flat stereo TV:
This short summary of the Philips 21PT5421 21" real flat stereo TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 21PT5421 21" real flat stereo TV, 53.3 cm (21"), 4:3, Real flat picture tube, 51 cm, 55 cm, 51 cm

Long summary description Philips 21PT5421 21" real flat stereo TV:
This is an auto-generated long summary of Philips 21PT5421 21" real flat stereo TV based on the first three specs of the first five spec groups.

Philips 21PT5421 21" real flat stereo TV. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display: Real flat picture tube. Channels quantity: 100 channels, Tuner type: PLL. Audio system: Nicam Stereo, Music power: 6 W. Product colour: Silver. Remote control type: TV RCLE011

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Display
The description of display that can includes display type, resolution, size etc.
Real flat picture tube
Viewable size diagonal
51 cm
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
55 cm
Visible diagonal screen size
51 cm
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Tuner type
The type of radio tuner e.g. analog, digital.
PLL
Audio
Audio system
System used to play music or speech.
Nicam Stereo
Speakers
2
Music power
6 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Ports & interfaces
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
I/O ports
An interface on a device to which you can connect another device.
SCART1 (CVBS in/out, RGB, Audio in/out) SCART2 (CVBS in/out, S-video in, Audio in/out) Antenna input (IEC75) CVBS in Audio L/R in Headphones out
Front / Side connections
Headphone out CVBS in Audio L/R in
Aerial input
75 ohm coaxial (IEC75)
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
TV RCLE011
Technical details
Combo TV *
TV with either a VCR or a DVD built into a single unit.
No
Frequency range
50 Hz
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Sleep timer
Yes
Ease of use
Smart Picture Control Smart Sound Control
Easy to install
Automatic Tuning System (ATS) Autostore PLL Digital Tuning Plug & Play Fine Tuning
Picture enhancement
Sharpness Adjustment Crystal Clear Color Temperature Adjustment Black stretch
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
65 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
3 W
Power requirements
AC 220 - 240 V, 50/60 Hz
Teletext
Teletext
10 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
600 x 480 x 470 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23 kg
Depth
The distance from the front to the back of something.
480 mm
Height
The measurement of the product from head to foot or from base to top.
470 mm
Set width
60 cm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
668 x 572 x 556 mm
Package weight
Weight of the packaged product.
26 kg
Package depth
The distance from the front to the back of the packaging.
572 mm
Package height
The distance from the top to the bottom of the packaging.
556 mm
Package width
The distance from one side of the packaging to the other.
668 mm
Customer service details
X