Philips logo

Philips 21PT5006 21" real flat TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17955
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 21PT5006 21" real flat TV:

Philips 21PT5006 21" real flat TV, 53.3 cm (21"), 4:3, 55 cm, 51 cm, 100 channels, 10 W

Long summary description Philips 21PT5006 21" real flat TV:

Philips 21PT5006 21" real flat TV. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display diagonal (metric): 55 cm. Channels quantity: 100 channels. Music power: 10 W. Power consumption (typical): 54 W. Depth: 486 mm, Height: 460 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.