location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 21HT3304 21" professional TV

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21HT3304 21" professional TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21HT3304/05
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 21HT3304 21" professional TV :
The long product name of Philips 21HT3304 21" professional TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact ProPlus TV with Hotelmode and integrated LED clock display
More>>>
Philips 21HT3304 21" professional TV:
The official description of Philips 21HT3304 21" professional TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProPlus line offers a wide range of functions aimed at maximising management efficiency while guaranteeing the perfect convenience for guests

Short summary description Philips 21HT3304 21" professional TV:
This short summary of the Philips 21HT3304 21" professional TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 21HT3304 21" professional TV, 53.3 cm (21"), 4:3, 4:3, 55 cm, 51 cm, 125 channels

Long summary description Philips 21HT3304 21" professional TV:
This is an auto-generated long summary of Philips 21HT3304 21" professional TV based on the first three specs of the first five spec groups.

Philips 21HT3304 21" professional TV. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Screen format adjustments: 4:3. Channels quantity: 125 channels. Headphone connectivity: 3.5 mm. Power consumption (typical): 52 W. Teletext: 1 pages

Display
Display diagonal *
53.3 cm (21")
Aspect ratio *
4:3
Screen format adjustments
4:3
Display diagonal (metric)
55 cm
Visible diagonal screen size
51 cm
TV tuner
Channels quantity
125 channels
Ports & interfaces
SCART ports quantity
1
Headphone connectivity
3.5 mm
Power
Power consumption (typical)
52 W
Teletext
Teletext
1 pages
Weight & dimensions
Weight
20 kg
Depth
497 mm
Height
469 mm
Set width
54.9 cm
Packaging data
Package weight
23 kg