Philips logo

Philips 20PT4331 21" stereo TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3982
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 20PT4331 21" stereo TV:

Philips 20PT4331 21" stereo TV, 50.8 cm (20"), 4:3, 51 cm, 47 cm, NTSC, 2 W

Long summary description Philips 20PT4331 21" stereo TV:

Philips 20PT4331 21" stereo TV. Display diagonal: 50.8 cm (20"), Aspect ratio: 4:3, Display diagonal (metric): 51 cm. Analog signal format system: NTSC. RMS rated power: 2 W. Depth: 475 mm, Height: 449 mm. Package weight: 19 kg, Package depth: 505 mm, Package height: 486 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.