Philips logo

Philips 20PT4331 20" stereo TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18945
Info modified on:
14 Mar 2024, 17:47:23
Short summary description Philips 20PT4331 20" stereo TV:

Philips 20PT4331 20" stereo TV, 50.8 cm (20"), 4:3, 51 cm, 47 cm, 2 W, 48 W

Long summary description Philips 20PT4331 20" stereo TV:

Philips 20PT4331 20" stereo TV. Display diagonal: 50.8 cm (20"), Aspect ratio: 4:3, Display diagonal (metric): 51 cm. RMS rated power: 2 W. Power consumption (typical): 48 W, Power consumption (standby): 3 W. Weight: 17 kg, Depth: 475 mm, Height: 449 mm. Package weight: 19 kg, Package depth: 505 mm, Package height: 485 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.