Philips logo

Philips 20PT4330 21" TV

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18376
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 20PT4330 21" TV:

Philips 20PT4330 21" TV, 50.8 cm (20"), 4:3, 51 cm, 47 cm, NTSC, 472 mm

Long summary description Philips 20PT4330 21" TV:

Philips 20PT4330 21" TV. Display diagonal: 50.8 cm (20"), Aspect ratio: 4:3, Display diagonal (metric): 51 cm. Analog signal format system: NTSC. Depth: 472 mm, Height: 465 mm. Package weight: 20.2 kg, Package depth: 566 mm, Package height: 593 mm. Set weight: 17 kg, Set width: 59.2 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.