Philips logo

Philips 20PT3331 20" TV

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17726
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 20PT3331 20" TV:

Philips 20PT3331 20" TV, 50.8 cm (20"), 4:3, 51 cm, 47 cm, NTSC, 46 W

Long summary description Philips 20PT3331 20" TV:

Philips 20PT3331 20" TV. Display diagonal: 50.8 cm (20"), Aspect ratio: 4:3, Display diagonal (metric): 51 cm. Analog signal format system: NTSC. Power consumption (typical): 46 W, Power consumption (standby): 3 W. Depth: 479 mm, Height: 463 mm. Package weight: 19 kg, Package depth: 506 mm, Package height: 520 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.