Philips logo

Philips 2000 series 200WS8FB 20.1" wide WSXGA LCD widescreen monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37895
Info modified on:
31 May 2024, 09:34:39
Short summary description Philips 2000 series 200WS8FB 20.1" wide WSXGA LCD widescreen monitor:

Philips 2000 series 200WS8FB 20.1" wide WSXGA LCD widescreen monitor, 51 cm (20.1"), 1680 x 1050 pixels, WXGA+, LCD, 5 ms, Black

Long summary description Philips 2000 series 200WS8FB 20.1" wide WSXGA LCD widescreen monitor:

Philips 2000 series 200WS8FB 20.1" wide WSXGA LCD widescreen monitor. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels, HD type: WXGA+, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.