Philips logo

Philips LCD widescreen monitor 200WB7ES/75

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28051
Info modified on:
30 Dec 2024, 17:23:50
Philips 200WB7ES/75 user manual (1.5 MB)
Product Brochure/Datasheet (438 KB)
Quick start Guide (7.7 MB)
Short summary description Philips LCD widescreen monitor 200WB7ES/75:

Philips LCD widescreen monitor 200WB7ES/75, 51 cm (20.1"), 1680 x 1050 pixels, LCD, LCD, 8 ms, Black, Silver

Long summary description Philips LCD widescreen monitor 200WB7ES/75:

Philips LCD widescreen monitor 200WB7ES/75. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 145°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.