Philips logo

Philips 200WB7ES 20" WSXGA LCD widescreen monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25535
Info modified on:
30 Dec 2024, 17:23:50
Short summary description Philips 200WB7ES 20" WSXGA LCD widescreen monitor:

Philips 200WB7ES 20" WSXGA LCD widescreen monitor, 51 cm (20.1"), 1680 x 1050 pixels, LCD, LCD, 8 ms, Black, Silver

Long summary description Philips 200WB7ES 20" WSXGA LCD widescreen monitor:

Philips 200WB7ES 20" WSXGA LCD widescreen monitor. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 145°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.