location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance LCD monitor 200P7ES/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor 200P7ES/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200P7ES/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895957878
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:38
The date of the most recent change of this product data-sheet in Icecat.
Philips 200P7ES/00 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Brilliance LCD monitor 200P7ES/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 51 cm (20")
  • - UXGA
Long product name Philips Brilliance LCD monitor 200P7ES/00 :
The long product name of Philips Brilliance LCD monitor 200P7ES/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The smart way to boost productivity. 20" UXGA.
More>>>
Philips Brilliance LCD monitor 200P7ES/00:
The official description of Philips Brilliance LCD monitor 200P7ES/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity pays! Professionals look to the big screen 200P7 with SmartImage technology for superb performance, input flexibility, ergonomic and lead-free design while remote asset management delivers the best total cost of ownership.
- Outstanding front of screen performance
- Maximum comfort for maximum productivity
- Best total cost of ownership solution
- Great convenience

Short summary description Philips Brilliance LCD monitor 200P7ES/00:
This short summary of the Philips Brilliance LCD monitor 200P7ES/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance LCD monitor 200P7ES/00, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 16 ms, Grey

Long summary description Philips Brilliance LCD monitor 200P7ES/00:
This is an auto-generated long summary of Philips Brilliance LCD monitor 200P7ES/00 based on the first three specs of the first five spec groups.

Philips Brilliance LCD monitor 200P7ES/00. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Grey

UXGA, 1600 x 1200 resolution

For graphics monitors, the screen resolution signifies the number of dots (pixels) on the entire screen. For example, a 1600-by-1200 pixel screen is capable of displaying 1600 distinct dots on each of 1200 lines, or about 2 million pixels. This ensures a better display performance and accurate colour display effect.

In-box DVI cable

A DVI cable is shipped with the product to provide high-quality digital display.

USB connectivity solution
USB connectivity solution

The universal serial bus or USB is a standard protocol for linking PCs and peripherals. Because it delivers high speed at a low cost, USB has become the most popular method for connecting peripheral devices to a computer. By placing a USB 2.0 solution in a monitor, Philips provides a conveniently located, easy-to-use, high-speed USB connection for reading, writing, loading and transferring programs, data, digital media or music files to, from or among your PC and one or more USB devices.

SmartManage enabled
SmartManage enabled

SmartManage is a system for monitoring, managing and checking the status of display devices as well as delivering remote support to users who experience difficulties - all accomplished over a LAN.

SmartControl
SmartControl

PC software for fine-tuning display performance and settings. Philips offers users two choices for display setting adjustment. Either navigate the multilevel On Screen Display menu through buttons on the display itself or use the Philips SmartControl software to easily adjust the various display settings in a familiar way.

16 ms response time (On-Off)

On-Off response time is the period required for a liquid crystal cell to go from active (black) to inactive (white) and back to active (black) again. It is measured in milliseconds. Faster is better: Lower response time means faster transitions and, therefore, results in fewer visible image artefacts in the display of transition of text and graphics. On-Off response time is a more important measure in the display of business content such as documents, graphs and photos.

Super Ergo Base
Super Ergo Base

The Super Ergo base is a monitor base that delivers ergonomic display comfort and provides intelligent cable management. The base's people-friendly height, swivel, tilt and rotation angle adjustments position the monitor for maximum comfort that can ease the physical strains of a long working day; intelligent cable management reduces cable clutter and keeps the workspace neat and professional.

Triple input
Triple input

Triple input is a means of displaying digital and analogue signals. A triple input monitor provides one D-Sub (VGA) and one DVI-I interface connector. The DVI-I interface connector accepts either a digital or an analogue signal input via an optional adapter for maximum display flexibility and 'insurance' against your monitor becoming obsolete.

Widest viewing angle (178°)
Widest viewing angle (178°)

The widest viewing angle up to 178 degree provides the clearest display from any angle.

SmartImage
SmartImage

SmartImage is an exclusive leading edge Philips technology that analyses the content displayed on your screen and gives you optimised display performance. This user-friendly interface allows you to select various modes like Office, Image, Entertainment, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Windows Vista-ready

Philips Vista-ready monitors are empowered for vibrant, exciting display of this new, visually sophisticated and demanding Windows operating system, designed to enhance your entertainment experience, make you more productive and help you control your computing experience at home and in the office, making viewing, finding and organising information for work or play quick, efficient and easy.

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.255 x 0.255 mm
Horizontal scan range
30 - 98 kHz
Vertical scan range
56 - 85 Hz
Viewable size diagonal
51 cm
Digital horizontal frequency
30 - 98 kHz
Digital vertical frequency
56 - 85 Hz
Colour gamut standard
sRGB
Display panel size
20.1"/ 51 cm
Video input impedance
75 Ω
Video input signal levels
0.7 Vpp
White Chromaticity, 6500K
x = 0.313 / y = 0.329
White Chromaticity, 9300K
x = 0.283 / y = 0.297
Design
Product colour *
Grey
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
45 - 45°
Tilt angle range
-5 - 25°
Power
Power consumption (standby) *
1 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
461 mm
Depth (with stand)
215.3 mm
Height (with stand)
421 mm
Weight & dimensions
Weight (with stand)
8.9 kg
Width (without stand)
461 mm
Depth (without stand)
74.7 mm
Height (without stand)
378.8 mm
Set width
46.1 cm
Packaging data
Package width
551 mm
Package depth
277 mm
Package height
520 mm
Package weight
10 kg
Packaging content
Manual
Yes
Other features
Display
LCD
Package dimensions (WxDxH)
551 x 277 x 520 mm
Power requirements
Built-in 100-240VAC, 50/60Hz
Display viewable area (HxV)
408 x 306 mm
Monitor sync input signal
Composite Sync Separate Sync Sync on Green
Height adjustment range (imperial)
5.1
Maximum resolution
1600 x 1200 pixels
Signal input
Analog (VGA) DVI-I DVI-D
Sync input impedance
2200 Ω
Video Dot Rate
202.5 MHz
Effective viewing area
408 x 306 mm
Recommended resolution
1600 x 1200 @ 60Hz (digital input)
User controls
Auto Brightness Control (Up/Down) Left/Right Menu (OK) Power On/Off SmartImage
Additional accessories
AC Power Cord DVI-D cable USB cable VGA cable
Box depth (imperial)
27.7 cm (10.9")
Box height (imperial)
52.1 cm (20.5")
Box width (imperial)
55.1 cm (21.7")
Convenience enhancements
Kensington lock compatible On-screen Display SmartManage enabled
Picture enhancement
SmartImage
Weight (with stand) (imperial)
8.89 kg (19.6 lbs)
Set depth (inch)
7.37 cm (2.9")
Set depth (with stand) (inch)
21.6 cm (8.5")
Set height (inch)
37.9 cm (14.9")
Set height (with stand) (inch)
42.2 cm (16.6")
Set width (inch)
46 cm (18.1")
Set width (with stand) (inch)
46 cm (18.1")
Package weight (imperial)
9.98 kg (22 lbs)
Special features
SmartImage
Compliance industry standards
Energy Star
Certification
CE Mark EMC Energy Star FCC-B, UL, CSA SEMKO TCO '03 TÜV/GS, TÜV Ergo