Philips logo

Philips Brilliance LCD monitor 200P7EB/75

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27658
Info modified on:
30 Dec 2024, 17:23:50
Philips 200P7EB/75 user manual (1.2 MB)
Product Brochure/Datasheet (465 KB)
Quick start Guide (4.0 MB)
Short summary description Philips Brilliance LCD monitor 200P7EB/75:

Philips Brilliance LCD monitor 200P7EB/75, 51 cm (20.1"), 1600 x 1200 pixels, UXGA, LCD, 16 ms, Black

Long summary description Philips Brilliance LCD monitor 200P7EB/75:

Philips Brilliance LCD monitor 200P7EB/75. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, HD type: UXGA, Display technology: LCD, Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.