Philips logo

Philips Brilliance 200P7EB 20" UXGA LCD monitor

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34691
Info modified on:
30 Dec 2024, 17:23:50
Short summary description Philips Brilliance 200P7EB 20" UXGA LCD monitor:

Philips Brilliance 200P7EB 20" UXGA LCD monitor, 50.8 cm (20"), 1600 x 1200 pixels, LCD, 16 ms, Black

Long summary description Philips Brilliance 200P7EB 20" UXGA LCD monitor:

Philips Brilliance 200P7EB 20" UXGA LCD monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 1200 pixels. Display: LCD. Display surface: Matt, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.