location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19PFL3505D/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19PFL3505D/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585186149 show
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 19PFL3505D/F7 user manual (12.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 cm (19") class
  • - digital TV
Warranty:
Long product name Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m² :
The long product name of Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" LCD, Widescreen, 1366x768px, 250 cd/m, 800:1, 5ms
More>>>
Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m²:
The official description of Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digital Crystal Clear
Digital Crystal Clear is a package of picture innovations that digitally adjusts and optimizes picture quality to optimal contrast, color and sharpness levels. It's like watching vivid cinemalike images.

LCD display
This WXGA display with state-of-the-art LCD screen technology gives you widescreen HD resolution of 1366 x 768p pixels. It produces brilliant flicker-free progressive scan pictures with optimum brightness and superb colors. This vibrant and sharp image will provide you with an enhanced viewing experience.

Dolby Digital output
Dolby Digital output for connection to a home theatre system.

Incredible Surround
Incredible Surround is an audio technology from Philips that dramatically magnifies the sound field
to immerse you in the audio. Using state-of-theart electronic phase shifting, Incredible Surround mixes sounds from left and right in such a way that it expands the virtual distance between the two speakers. This wider spread greatly enhances the stereo effect and creates a more natural sound dimension. Incredible Surround allows you to experience total surround with greater depth and width of sound, without the use of additional speakers.

2 HDMI inputs with EasyLink
EasyLink uses the HDMI CEC industry standard protocol to share functionality between connected devices and the TV. With Easylink only one remote control is needed to operate main functionalities on your TV and connected devices. HDMI makes an uncompressed digital RGB connection from the source to the screen for the ultimate picture quality. HDMI uses HDCP copy protection. With 1 HDMI input on the back and 1 HDMI on the side of the TV you can connect multiple HD sources, for instance an HD settop box, a Blu-ray player, and Game Console or Digital Camcorder.

PC input (VGA)
With PC input you can connect your TV to a computer by a VGA cable and use the TV as a PC monitor.

Eco TV
Your Eco TV is designed with several power saving features such as a Philips proprietary dimming technology that is designed to lower the LCD panel backlight to reduce power consumption without compromising the picture quality. A built-in light sensor automatically measures the viewing room's ambient lighting and adjusts the television's backlight for power efficiency.

Energy Star
Energy Star-labeled home electrical products are designed to use less energy - saving you money while reducing environmental pollution. In fact, Energy Star-compliant products consume less than 1 watt of power while in standby mode. As an Energy Star partner, Philips develops products that meet the Energy Star guidelines for energy efficiency. This is achieved by having low standby power consumption through innovatively designed standby circuitry and stringent selection of components made with high efficiency materials.

Short summary description Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m²:
This short summary of the Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 19PFL3505D/F7, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, ATSC, Black

Long summary description Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m²:
This is an auto-generated long summary of Philips 19PFL3505D/F7 TV 48.3 cm (19") HD Black 250 cd/m² based on the first three specs of the first five spec groups.

Philips 19PFL3505D/F7. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
HD type *
HD
Display technology *
LCD
Supported video modes
1080i, 480i, 480p, 720p
Supported graphics resolutions
720 x 480, 1024 x 768 (XGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Display brightness *
250 cd/m²
Response time
5 ms
Progressive scan
Yes
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Comb filter
3D
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Audio
Number of speakers *
2
RMS rated power *
3 W
Equalizer
Yes
Equalizer bands quantity
5
Audio system
Dolby Digital
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Noise reduction *
Yes
Child lock
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio coaxial in
1
Common interface (CI) *
No
S-Video inputs quantity
1
HDMI ports quantity *
2
Card reader integrated
No
Component video (YPbPr/YCbCr) out
1
Management features
Electronic Programme Guide (EPG)
No
On/Off timer
Yes
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
0.5 W
AC input voltage
120 V
AC input frequency
60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
482.6 mm
Depth (with stand)
180.3 mm
Height (with stand)
373.4 mm
Weight (with stand)
4.13 kg
Width (without stand)
482.6 mm
Depth (without stand)
78.7 mm
Height (without stand)
335.3 mm
Weight (without stand)
3.72 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes