location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 192E1SB/93 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
192E1SB/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
192E1SB/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581486679
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 192E1SB/93 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5") LCD TFT
  • - HD 1366 x 768 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 13.2 W
More>>>
Short summary description Philips 192E1SB/93 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LCD Black:
This short summary of the Philips 192E1SB/93 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 192E1SB/93, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description Philips 192E1SB/93 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LCD Black:
This is an auto-generated long summary of Philips 192E1SB/93 computer monitor 47 cm (18.5") 1366 x 768 pixels HD LCD Black based on the first three specs of the first five spec groups.

Philips 192E1SB/93. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Gloss
Screen shape *
Flat
Supported graphics resolutions
1366 x 768
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
25000:1
Dynamic contrast ratio marketing name
SmartContrast
Viewing angle, horizontal
176°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.30 x 0.30 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Sync-on-green (SOG)
Yes
DDC/CI
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Windows 2000, Windows 98, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian, Turkish
Number of OSD languages
9
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
13.2 W
Power consumption (standby) *
0.8 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
340 mm
Depth (with stand)
192 mm
Height (with stand)
444 mm
Weight (with stand)
3.2 kg
Width (without stand)
286 mm
Depth (without stand)
57 mm
Height (without stand)
444 mm
Weight (without stand)
2.9 kg
Packaging data
Package width
352 mm
Package depth
133 mm
Package height
520 mm
Package weight
4.3 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Dimensions (W x D x H) with stand
340 x 444 x 192 mm
Package dimensions (WxDxH)
352 x 520 x 133 mm
Recyclable packaging material
100%
Regulatory Approvals
BSMI, CE Mark, FCC, Class B, UL/cUL
Mean time between failures (MTBF)
50000 h
Certification
RoHS