Philips logo

Philips LED monitor with Digital TV tuner 191TE2LB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85335
Info modified on:
07 Mar 2024, 15:34:52
Philips 191TE2LB/00 user manual (1.2 MB)
Product Brochure/Datasheet (1017 KB)
Bullet Points Philips LED monitor with Digital TV tuner 191TE2LB/00:
  • - T-line
  • - 18.5"/47 cm
Long product name Philips LED monitor with Digital TV tuner 191TE2LB/00:

191TE2LB - 18.5" TFT-LCD, 1366 x 768, 250 cd/m², 20000000:1, 5ms, NTSC/PAL, 16:9, HDMI, 3400g, Black

Philips LED monitor with Digital TV tuner 191TE2LB/00:

LED technology ensures natural colors
White LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of LCD backlight, resulting in super high contrast ratio. It also gives superior color reproduction thanks to consistent brightness across the screen.

SmartContrast 20000000:1 for incredible rich black details
You want the LCD flat display with the highest contrast and most vibrant images. Philips advanced video processing combined with unique extreme dimming and backlight boosting technology results in vibrant images. SmartContrast will increase the contrast with excellent blacklevel and accurate rendition of dark shades and colors. It gives a bright, lifelike picture with high contrast and vibrant colors.

HD Ready for the highest quality display of HD signals
Enjoy the exceptional picture quality of High Definition pictures and be fully prepared for HD sources like HDTV settop box or Blu-ray disc. HD Ready is a protected label that offers picture quality beyond that of progressive scan. It conforms to strict standards laid out by EICTA to offer a HD screen that displays the benefits of resolution and picture quality of a High Definition signal. It has a universal connection for both analog YPbPr and uncompressed Digital connection of DVI or HDMI, supporting HDCP. It can display 720p, and 1080i signals at 50 and 60Hz.

Built-in TV tuner for viewing TV programs on your PC monitor
A television tuner built into a monitor to display television signals as well as computer data.

Dual input accepts both analog VGA and digital HDMI signals

SmartSound selects a perfect mode for audio performance
SmartSound allows you to select various modes like Movie, Games, Music etc thereby automatically activating pre defined frequencies to enhance the sound related to the function

Modern Touch controls
Touch controls are intelligent, touch sensitive icons that replace protruding buttons that lets the user adjust the monitor to their requirement. Responding to your lightest touch,Touch control gives the monitor a modern feel

SmartImage: Optimized user friendly display experience
SmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Image, Entertainment, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!

Incredible Surround for enhanced audio enjoyment
Incredible Surround is an audio technology from Philips that dramatically magnifies the sound field to immerse you in the audio. Using state-of-the-art electronic phase shifting, Incredible Surround mixes sounds from left and right in such a way that it expands the virtual distance between the two speakers. This wider spread greatly enhances the stereo effect and creates a more natural sound dimension. Incredible Surround allows you to experience total surround with greater depth and width of sound, without the use of additional speakers.

HDMI-ready for top quality, multimedia experience
A HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input, high quality digital video and audio signals all transmitted over a single cable from a PC or any number of AV sources including set-top boxes, DVD players and A/V receivers and video cameras.

MPEG4 HDTV reception via DVBT tuner
HDTV allows you to watch High Definition TV in the best picture and sound quality without additional set-top box. With the built in DVBT tuner that can handle state-of-the-art MPEG-4 formats, you can now receive and watch High Definition TV programs and other rich multimedia contents in Digital Quality

Short summary description Philips LED monitor with Digital TV tuner 191TE2LB/00:

Philips LED monitor with Digital TV tuner 191TE2LB/00, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description Philips LED monitor with Digital TV tuner 191TE2LB/00:

Philips LED monitor with Digital TV tuner 191TE2LB/00. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.