Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LED Monitor 191EL1SB/00

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED Monitor 191EL1SB/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
191EL1SB/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581520045
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 70218
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Jan 2018 07:25:43
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips LED Monitor 191EL1SB/00 :
The short editorial description of Philips LED Monitor 191EL1SB/00

48.26 cm (19 ") w E-line LED, 1366x768 HD, 16:9, 250cd/m², 5ms, 16.7M, 3.04kg, Black
More>>>

Philips LED Monitor 191EL1SB/00:
The official marketing text of Philips LED Monitor 191EL1SB/00 as supplied by the manufacturer
LED display: Contrast has
never been better!!
This Eco friendly LED display comes with a superb 1,000,000:1 contrast ratio. Along with
VGA inputs, natural colours, SmartContrast and Glossy finish, the 191EL1 is a great choice
for all your needs

Great picture quality
- Ready to display HD content
- LED technology ensures natural colours
- SmartContrast 1,000,000:1 for incredible rich black details
- 5 ms fast response time

Design that complements any interior
- Glossy finish to enhance your decor
- Small footprint to blend into any lifestyle

Environmentally friendly green design
- Mercury Free eco-friendly display
- Eco-friendly materials that meets international standards
- Energy Star for energy efficiency and low power consumption

Great convenience
- Easy picture format control switching between wide and 4:3 formats
Short summary description Philips LED Monitor 191EL1SB/00:
This short summary of the Philips LED Monitor 191EL1SB/00 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips LED Monitor 191EL1SB/00, 47 cm (18.5"), 1366 x 768 pixels, LED, 5 ms, 250 cd/m², Black
Long summary description Philips LED Monitor 191EL1SB/00 :

Philips LED Monitor 191EL1SB/00. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Display: LED, Response time: 5 ms, Display brightness: 250 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Energy Star certified. Colour of product: Black

This is an auto-generated long summary of Philips LED Monitor 191EL1SB/00 based on the first three specs of the first five spec groups.
High definition monitor
High definition monitor

A high definition monitor is a display device designed to deliver the exceptional picture quality of high definition pictures, one fully prepared for HD sources like HD set top boxes. A HD monitor offers picture quality beyond that of progressive scan, conforming to strict standards for HD screens that display high resolution, top picture quality signals through a universal connection for either analogue VGA or uncompressed DVI digital connections and supports HDCP. It displays 720p (1280 x 720p @ 50 and 60 Hz progressive) and 1080i (1920 x 1080i @ 50 and 60 Hz interlaced) signals.

LED technology
LED technology

White LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content, which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of the LCD backlight, resulting in a super high contrast ratio. It also gives superior colour reproduction thanks to consistent brightness across the screen.

SmartContrast ratio 1000000:1
SmartContrast ratio 1000000:1

You want the LCD flat display with the highest contrast and most vibrant images. Philips advanced video processing combined with unique extreme dimming and backlight-boosting technology results in vibrant images. SmartContrast will increase the contrast with excellent black level and accurate rendition of dark shades and colours. It gives a bright, lifelike picture with high contrast and vibrant colours.

5 ms on/off response time
5 ms on/off response time

On-Off response time is the period required for a liquid crystal cell to go from active (black) to inactive (white) and back to active (black) again. It is measured in milliseconds. Faster is better: lower response time means faster transitions and, therefore, results in fewer visible image artefacts in the display of transition of texts and graphics. On-Off response time is a more important measure in the display of business content like documents, graphs and photos.

Glossy finish

An attractive, elegantly finished glossy finish that fits in with and complements your decor.

Mercury Free
Mercury Free

Philips monitors with LED backlighting are free from Mercury, one of the most toxic natural substances, which affects humans and animals. This reduces the environmental impact of the display throughout its lifecycle, from manufacturing to disposal.

Eco-friendly materials

"Philips is committed to using sustainable, eco-friendly materials across its monitor range. All body plastic parts, metal chassis parts and packing materials use 100% recyclable materials. In some selected models we utilise up to 65% post-consumer recycled plastics. Strict adherence to RoHS standards ensures substantial reduction or elimination of toxic substances like lead, for example. Mercury content in monitors with CCFL backlights has been reduced significantly and eliminated completely in monitors with LED backlights. Visit Philips at http://www.asimpleswitch.com/global/ to learn more.

Energy Star 5.0
Energy Star 5.0

Energy Star is a US EPA sponsored energy efficiency programme also adopted by many other countries. Energy Star certification ensures that you are buying a product which meets the latest power efficiency standards and which operates with maximum power efficiency at all operational levels. New Philips monitors are certified for Energy Star 5.0 specifications and meet or exceed the standard. For example, in sleep mode Energy Star 5.0 requires less than 1 Watt power consumption, whereas Philips monitors consume less than 0.5 Watts. Further details can be obtained from www.energystar.gov

Easy picture format control
Easy picture format control

Philips easy picture format control on OSD switches from the 4:3 aspect ratio to the widescreen mode and back again to match the display's aspect ratio with your content; it allows you to work with wide documents without scrolling or viewing widescreen media in the widescreen mode and gives you distortion-free, native mode display of 4:3 ratio content.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
47 cm (18.5")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display *
The description of display that can includes display type, resolution, size etc.
LED
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1366 х 768
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display number of colours *
16.78 million colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
3D *
The device can be used with 3D technology.
No
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
1000000:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
46.99 cm
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.3 x 0.3 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Sync-on-green (SOG)
Combines composite sync with the green signal in RGB. Only three signals are sent (Red, Green with Sync, Blue).
Yes
Display sRGB
Yes
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Backlight type
W-LED
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
30000 h
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 98,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Networking
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
AC (power) in
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
No
Ergonomics
On/off switch *
The button which is pressed to switch the device on or off.
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
LED indicators
Yes
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
9
On Screen Display (OSD) languages
CHI (SIMPL), German, English, Spanish, French, Italian, Portuguese, Russian, TUR
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power LED
Yes
Stand-by LED
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
No
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
12.5 W
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
Unspecified
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Relative humidity
20 - 80%
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance *
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Certification
RoHS, CE Mark, FCC-B, TCO 5.0, UL/cUL
Weight & dimensions
Width *
The measurement or extent of something from side to side.
448 mm
Depth *
The distance from the front to the back of something.
58 mm
Height *
The measurement of the product from head to foot or from base to top.
286 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.79 kg
Width (with stand)
448 mm
Depth (with stand)
200 mm
Height (with stand)
369 mm
Weight with stand
3.04 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
358 mm
Package depth
The distance from the front to the back of the packaging.
133 mm
Package height
The distance from the top to the bottom of the packaging.
508 mm
Package weight
Weight of the packaged product.
4.57 kg
Other features
Screen format adjustments
4:3, 16:9
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
448 x 58 x 286 mm
Dimensions (W x D x H) with stand
448 x 200 x 369 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
358 x 508 x 133 mm
Number of products included
The number of products that are included in the package.
1 pc(s)
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Horizontal
Screen saving functions
Yes
X