location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190S9FS/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190S9FS/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581409241
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 800:1
  • - 36 W
Long product name Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" SXGA LCD Monitor 1280 x 1024, 300 cd/m², 800:1
More>>>
Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feature packed display forincreased productivity

With SmartImage, SmartContrast and SmartControl to boost your work output plus TrueVistion for the best-ever LCD display, the TCO'03 certified, Vista-ready Philips Brilliance 190S9 is ready to get the job done.

Best total cost of ownership solution
- TrueVision ensures top quality LCD display delivered to you
- TCO'03 guarantees the highest safety and ergonomic standards
- Empowered for Windows Vista

Outstanding front of screen performance
- SmartImage: For an optimized display experience
- SmartContrast: Dynamic,optimized contrast for visual clarity

Eco-friendly design
- Green design conserves resources and reduces operating costs

Great convenience
- Dual input accepts both analog VGA and digital DVI signals
- Tilt and swivel adjustment for an ideal viewing angle
- Hassle-free display performance tuning with SmartControl II
- Cable management for a tidy work space

Short summary description Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance 190S9FS/00, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms

Long summary description Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips Brilliance 190S9FS/00 computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips Brilliance 190S9FS/00. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
8000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
170°
Pixel pitch
0.294 x 0.294 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Performance
Windows operating systems supported
Windows 98, Windows 2000
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
36 W
Power consumption (off)
0.8 W
Power
Power consumption (PowerSave)
27 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
20 - 80%
Weight & dimensions
Set width
40.4 cm
Packaging data
Package weight
5.24 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Display viewable area (HxV)
376.3 x 301.1 mm
Box depth (imperial)
15.1 cm (5.94")
Box height (imperial)
46.5 cm (18.3")
Box width (imperial)
45.2 cm (17.8")
Maximum resolution
1280 x 1024 pixels
Set depth (inch)
6.81 cm (2.68")
Set depth (with stand) (inch)
18.6 cm (7.32")
Set height (inch)
35 cm (13.8")
Set height (with stand) (inch)
41.9 cm (16.5")
Set width (inch)
40.4 cm (15.9")
Set width (with stand) (inch)
40.4 cm (15.9")
Effective viewing area
376.3 x 301.1 mm