Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD monitor 190S7FG/00

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor 190S7FG/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190S7FG/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895956222
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45365
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 21 Jul 2019 12:56:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LCD monitor 190S7FG/00 :
  • - 19"
  • - SXGA
Long product name Philips LCD monitor 190S7FG/00 :
The short editorial description of Philips LCD monitor 190S7FG/00

Big screen performance within your budget. 19" SXGA.
More>>>
Philips LCD monitor 190S7FG/00:
The official marketing text of Philips LCD monitor 190S7FG/00 as supplied by the manufacturer

The compact 190S7 pumps up productivity with big screen performance, VGA or DVI signal input option, and great convenience while business-friendly features like SmartManage deliver the best total cost of ownership.
- Best total cost of ownership solution
- Outstanding front of screen performance
- Great convenience

Short summary description Philips LCD monitor 190S7FG/00:
This short summary of the Philips LCD monitor 190S7FG/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD monitor 190S7FG/00, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Gray

Long summary description Philips LCD monitor 190S7FG/00:
This is an auto-generated long summary of Philips LCD monitor 190S7FG/00 based on the first three specs of the first five spec groups.

Philips LCD monitor 190S7FG/00. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Gray

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
700:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size diagonal
48 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Display sRGB
Yes
Display panel size
19"/ 48 cm
Video input impedance
75 Ω
Video input signal levels
0.7 Vpp
White Chromaticity, 6500K
x = 0.313 / y = 0.329
White Chromaticity, 9300K
x = 0.283 / y = 0.297
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Certification
CE Mark EMC FCC-B, UL, CSA Energy Star SEMKO TÜV/GS, TÜV Ergo TCO '03
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
Energy Star
Ports & interfaces
Audio input *
The type of audio input that the device requires, and the connection needed.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Audio output
The type of audio output that the device produces, and the connector(s).
No
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Tilt angle range
-5 - 20°
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Relative humidity
20 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
424 mm
Depth *
The distance from the front to the back of something.
65.1 mm
Height *
The measurement of the product from head to foot or from base to top.
361 mm
Width (with stand)
424 mm
Depth (with stand)
235 mm
Height (with stand)
418 mm
Weight (with stand)
4.3 kg
Set width
42.4 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
490 mm
Package depth
The distance from the front to the back of the packaging.
159 mm
Package height
The distance from the top to the bottom of the packaging.
451 mm
Package weight
Weight of the packaged product.
6.1 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
505 x 198 x 579 mm
Power requirements
Built-in 100-240VAC, 50/60Hz
Display viewable area (HxV)
376.3 x 301.1 mm
Monitor sync input signal
Composite Sync Separate Sync Sync on Green
Manual
Yes
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 1024 pixels
Signal input
Analog (VGA) DVI-D
Sync input impedance
2200 Ω
Video Dot Rate
140 MHz
Effective viewing area
376.3 x 301.1 mm
Recommended resolution
1280 x 1024 @ 60 Hz (digital input)
User controls
Auto Brightness Control Left/Right Menu (OK) Power On/Off Up/Down
Additional accessories
AC Power Cord VGA cable
Box depth (imperial)
16 cm (6.3")
Box height (imperial)
45.2 cm (17.8")
Box width (imperial)
49 cm (19.3")
Convenience enhancements
Kensington lock compatible On-screen Display SmartManage enabled
Optional accessories
Super Ergo Base
Weight (with stand) (imperial)
4.31 kg (9.5 lbs)
Set depth (inch)
6.6 cm (2.6")
Set depth (with stand) (inch)
21.1 cm (8.3")
Set height (inch)
36.1 cm (14.2")
Set height (with stand) (inch)
41.9 cm (16.5")
Set width (inch)
42.4 cm (16.7")
Set width (with stand) (inch)
42.4 cm (16.7")
Package weight (imperial)
6.08 kg (13.4 lbs)
Customer service details
X