location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" LCD-Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190S6FG/00
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White :
The long product name of Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" LCD monitor, 1280 x 1024 SXGA
More>>>
Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White:
The official description of Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big screen performance within your budget

The compact 190S6 pumps up productivity with big screen performance and great convenience while business-friendly features like SmartManage deliver the best total cost of ownership and lead-free design safeguards our environment.

Lower total cost of ownership
SmartManage provides LAN-based asset management capabilities
Lead-free design safeguards our environment
Power consumption below the industry average
TCO guarantees the highest safety and ergonomics standards
Environmentally responsible Energy Star Partner
Kensington anti-theft lock secures monitor against theft

Outstanding front of screen performance
8-ms response time for outstanding display of moving images
SXGA 1280 x 1024 resolution for sharper display
sRGB ensures colour matching between display and printouts

Great convenience
Embedded power supply eliminates external power adaptors
Easy, user friendly plug-and-play installation
Auto adjustment for perfect picture display with one touch

Short summary description Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White:
This short summary of the Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 19" LCD-Monitor, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, White

Long summary description Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White:
This is an auto-generated long summary of Philips 19" LCD-Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

Philips 19" LCD-Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
37.6 cm
Display
Viewable size, vertical
30.1 cm
Design
Product colour *
White
Ergonomics
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
34 W
Weight & dimensions
Width (without stand)
419 mm
Depth (without stand)
235 mm
Height (without stand)
425 mm
Weight (without stand)
5.4 kg
Other features
Viewing angle
160°