location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19IN 28MM 1280X1024 82HZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190S5CG/P00
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 16 ms 250 cd/m² 500:1
  • - 34 W
Long product name Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19IN 28MM 1280X1024 82HZ 190S5CG TFT + FIFA GAME IN (NMS)
More>>>
Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When screen size matters.
The Philips 190S5 promotes productivity: large visible image size and great features -including height adjustment and swivel for good ergonomics plus great front-of-screen performance -- minimize your total cost of ownerhsip to deliver an outstanding return on investment.
Lower total cost of ownership.
• Up to 20% lower power consumption than industry average.
• Kensington anti-theft lock secures monitor against theft.
Outstanding front of screen performance.
• Fast response time is capable of handling fast moving pictures.
• SXGA 1280 x 1024 resolution for sharper display.
• sRGB ensures color matching between display and printouts .
Maximum comfort for maximum productivity.
• Screen height adjustable for ideal viewing angle.
• Screen tilt and swivel adjustment for ideal viewing angle.
• Cable management for a tidy work space.
Great convenience.
• Embedded power supply eliminates external power adaptors.
• VESA mounting pattern for easy wall mounting of display.

Short summary description Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 19IN 28MM 1280X1024 82HZ, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 16 ms

Long summary description Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 19IN 28MM 1280X1024 82HZ computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 19IN 28MM 1280X1024 82HZ. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
34 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Maximum operating temperature range (T-T)
5 - 35 °C
Weight & dimensions
Width (without stand)
425 mm
Depth (without stand)
235 mm
Height (without stand)
397 mm
Weight (without stand)
7 kg
Packaging content
Bundled software
Windows 98/ME/2000/XP
Other features
Display
LCD
Security features
Kensington lock
Certification
CE Mark, E2000, NUTEK, Energy Star, SEMKO,TCO’03,TCO’99,TÜV/GS,TÜV-Ergo, FCC-B, UL, CSA