Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance LCD monitor 190P7ES/00

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor 190P7ES/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190P7ES/00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895972864 show
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56789
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 01 Oct 2019 15:10:31
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (3,4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0,4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Brilliance LCD monitor 190P7ES/00 :
  • - 48 cm (19")
  • - SXGA
Long product name Philips Brilliance LCD monitor 190P7ES/00 :
The short editorial description of Philips Brilliance LCD monitor 190P7ES/00

Super display designed for demanding professionals. 19" SXGA.
More>>>
Philips Brilliance LCD monitor 190P7ES/00:
The official marketing text of Philips Brilliance LCD monitor 190P7ES/00 as supplied by the manufacturer

Perfect for Finance and Business users, with a full range of productivity-enhance features, SmartManage remote management, ergonomic and lead-free design, the 190P7 delivers superb display with the lowest total cost of ownership.
- Outstanding front of screen performance
- Best total cost of ownership solution
- Maximum comfort for maximum productivity
- Great convenience

Short summary description Philips Brilliance LCD monitor 190P7ES/00:
This short summary of the Philips Brilliance LCD monitor 190P7ES/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance LCD monitor 190P7ES/00, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Philips Brilliance LCD monitor 190P7ES/00:
This is an auto-generated long summary of Philips Brilliance LCD monitor 190P7ES/00 based on the first three specs of the first five spec groups.

Philips Brilliance LCD monitor 190P7ES/00. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver

USB connectivity solution
USB connectivity solution

The universal serial bus or USB is a standard protocol for linking PCs and peripherals. Because it delivers high speed at a low cost, USB has become the most popular method for connecting peripheral devices to a computer. By placing a USB 2.0 solution in a monitor, Philips provides a conveniently located, easy-to-use, high-speed USB connection for reading, writing, loading and transferring programs, data, digital media or music files to, from or among your PC and one or more USB devices.

SmartManage enabled
SmartManage enabled

SmartManage is a system for monitoring, managing and checking the status of display devices as well as delivering remote support to users who experience difficulties - all accomplished over a LAN.

SmartControl
SmartControl

PC software for fine-tuning display performance and settings. Philips offers users two choices for display setting adjustment. Either navigate the multilevel On Screen Display menu through buttons on the display itself or use the Philips SmartControl software to easily adjust the various display settings in a familiar way.

SmartBright
SmartBright

SmartBright is an exclusive Philips feature that employs a built-in sensor to automatically adjust display settings, delivering the very best viewing experience, reduced energy consumption and prolonged monitor life while eliminating bright-screen-dark-room and dark-screen-bright-room eye strain fatigue - all without the bother of manually adjusting display brightness as room lighting conditions change.

Super Ergo Base
Super Ergo Base

The Super Ergo base is a monitor base that delivers ergonomic display comfort and provides intelligent cable management. The base's people-friendly height, swivel, tilt and rotation angle adjustments position the monitor for maximum comfort that can ease the physical strains of a long working day; intelligent cable management reduces cable clutter and keeps the workspace neat and professional.

Widest viewing angle (178°)
Widest viewing angle (178°)

The widest viewing angle up to 178 degree provides the clearest display from any angle.

Dual DVI input
Dual DVI input

The ability to switch between input from multiple PC sources on a single display rather than employing a separate monitor for each PC. Dual DVI input is especially useful with professional applications. A hot-key switches display between available computer inputs without the need to change cables.

8 ms response time (GtG)
8 ms response time (GtG)

GtG response time is the average time that it takes for a pixel to go from one arbitrary position to another, which is the average time of transition between several sets of random colour levels. Faster is better: Lower response time means faster transitions and, therefore, results in fewer visible image artefacts in the display of fast-moving images. GtG response time is an important way to measure display quality of multimedia content like movies, videos and games; On-Off response time is a more important measure in the display of business content like documents, graphs and photos.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1300:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size diagonal
48 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Display sRGB
Yes
Display panel size
19"/ 48 cm
Video input impedance
75 Ω
Video input signal levels
0.7 Vpp
White Chromaticity, 6500K
x = 0.313 / y = 0.329
White Chromaticity, 9300K
x = 0.283 / y = 0.297
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
CE Mark EMC Energy Star FCC-B, UL, CSA SEMKO TCO '03 TÜV/GS, TÜV Ergo
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
Energy Star
Ports & interfaces
Audio input *
The type of audio input that the device requires, and the connection needed.
No
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DVI-I ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
2
Audio output
The type of audio output that the device produces, and the connector(s).
No
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
45 - 45°
Tilt angle range
-5 - 25°
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Relative humidity
20 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
429.6 mm
Depth *
The distance from the front to the back of something.
66.6 mm
Height *
The measurement of the product from head to foot or from base to top.
347 mm
Width (with stand)
429.6 mm
Depth (with stand)
215.3 mm
Height (with stand)
414 mm
Weight (with stand)
8.2 kg
Set width
43 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
510 mm
Package depth
The distance from the front to the back of the packaging.
248 mm
Package height
The distance from the top to the bottom of the packaging.
511 mm
Package weight
Weight of the packaged product.
10 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
510 x 276 x 511 mm
Power requirements
Built-in 100-240VAC, 50/60Hz
Display viewable area (HxV)
376.3 x 301.1 mm
Monitor sync input signal
Composite Sync Separate Sync Sync on Green
Height adjustment range (imperial)
12.9 cm (5.1")
Manual
Yes
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 1024 pixels
Signal input
2 x DVI-I
Sync input impedance
2200 Ω
Video Dot Rate
140 MHz
Effective viewing area
376.3 x 301.1 mm
Recommended resolution
1280 x 1024 @ 60Hz (digital input)
Special features
SmartBright SmartManage
User controls
Auto Brightness Control (Up/Down) Left/Right Menu (OK) Input Power On/Off
Additional accessories
AC Power Cord DVI-D cable USB cable VGA cable
Box depth (imperial)
24.9 cm (9.8")
Box height (imperial)
51 cm (20.1")
Box width (imperial)
51 cm (20.1")
Convenience enhancements
Kensington lock compatible On-screen Display SmartBright SmartManage enabled
Weight (with stand) (imperial)
8.21 kg (18.1 lbs)
Set depth (inch)
6.6 cm (2.6")
Set depth (with stand) (inch)
21.6 cm (8.5")
Set height (inch)
34.8 cm (13.7")
Set height (with stand) (inch)
41.4 cm (16.3")
Set width (inch)
42.7 cm (16.8")
Set width (with stand) (inch)
42.7 cm (16.8")
Package weight (imperial)
10.5 kg (23.1 lbs)
Customer service details
X