Philips logo

Philips Brilliance 190P7EB 19" SXGA LCD monitor

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55501
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Philips Brilliance 190P7EB 19" SXGA LCD monitor:

Philips Brilliance 190P7EB 19" SXGA LCD monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Black, Silver

Long summary description Philips Brilliance 190P7EB 19" SXGA LCD monitor:

Philips Brilliance 190P7EB 19" SXGA LCD monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Display surface: Matt, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.