Philips logo

Philips 190P6ES 19" TFT + Free PerfectDraft computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17326
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips 190P6ES 19" TFT + Free PerfectDraft computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

K 2 x 190P6ES 19" TFT +Free PerfectDraft

Philips 190P6ES 19" TFT + Free PerfectDraft computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Professionals like you get more done with the 190P6: Digital LightFrame™ and the Perfect Panel guarantee for superb, big-screen performance, productivity-enhancing remote asset management, advanced ergonomics and lead-free design.

Short summary description Philips 190P6ES 19" TFT + Free PerfectDraft computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Philips 190P6ES 19" TFT + Free PerfectDraft, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description Philips 190P6ES 19" TFT + Free PerfectDraft computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Philips 190P6ES 19" TFT + Free PerfectDraft. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.