Philips logo

Philips LCD monitor 190B7CS/75

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17851
Info modified on:
30 Dec 2024, 17:24:06
Philips 190B7CS/75 user manual (3.1 MB)
Product Brochure/Datasheet (482 KB)
Quick start Guide (17 MB)
Short summary description Philips LCD monitor 190B7CS/75:

Philips LCD monitor 190B7CS/75, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Philips LCD monitor 190B7CS/75:

Philips LCD monitor 190B7CS/75. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Display surface: Matt, Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.