Philips logo

Philips 190B7CB 19" SXGA LCD monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35376
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Philips 190B7CB 19" SXGA LCD monitor:

Philips 190B7CB 19" SXGA LCD monitor, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LCD, 8 ms, Black

Long summary description Philips 190B7CB 19" SXGA LCD monitor:

Philips 190B7CB 19" SXGA LCD monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.